EN
  • EN
  • DE

T1635-800G-TR

Part No T1635-800G-TR
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC 16A 800V D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - TRIACs
Mfr STMicroelectronics
Series Snubberless™
Package Tape & Reel
Product Status Active
Triac Type Alternistor - Snubberless
Voltage - Off State 800 V
Current - On State (It (RMS)) (Max) 16 A
Voltage - Gate Trigger (Vgt) (Max) 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 160A, 168A
Current - Gate Trigger (Igt) (Max) 35 mA
Current - Hold (Ih) (Max) 35 mA
Configuration Single
Mounting Type Surface Mount
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Base Product Number T1635
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 351203-T1635-800G-TR
Ultra Librarian 3D Model Ultra Librarian T1635-800G-TR CAD Model

Description

The T1635-800G-TR is a high-performance Triac from STMicroelectronics, renowned for its efficiency and reliability in various applications. This semiconductor device is designed to control AC power in electrical systems and is particularly suited for use in solid-state switches, AC power control applications, and light dimmers, among others.

STMicroelectronics T1635-800G-TR Triac

Key Features

  • Voltage Capability: The T1635-800G-TR can handle voltages up to 800V, making it suitable for a wide range of AC power applications.
  • Current Rating: With an on-state RMS current of 16A, this triac can control a considerable amount of power, ideal for industrial and domestic appliances.
  • Gate Trigger Voltage: A low gate trigger voltage ensures the triac can be easily controlled with minimal power, increasing its efficiency.
  • High Commutation Capability: This feature allows the triac to switch off high inductive loads while ensuring a high level of performance and reliability.
  • Package: The T1635-800G-TR comes in a D2PAK (TO-263) package, known for its compact size and excellent thermal performance.

Applications

The versatility of the T1635-800G-TR allows it to be used in a variety of applications. It is commonly found in home appliances such as washing machines and dishwashers, where precise control of AC motors is required. Its high commutation capabilities also make it suitable for more demanding industrial applications, including motor control circuits, HVAC systems, and lighting systems that require robust performance.

Product Summary

The T1635-800G-TR is a testament to STMicroelectronics' commitment to providing high-quality electronic components. Its robust design, combined with its high voltage and current capabilities, make it an essential component for designers looking to create efficient and reliable AC power control systems.

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO252
Lowest to $2.3731
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Mitsubishi
Need more? Email Us
STMicroelectronics
TRIAC INT TRIGGER 500V TO220AB
Lowest to $1.2007
Mitsubishi
TRIAC 600V 80A 3-Pin(3+Tab) TO-220F
Need more? Email Us
Renesas Electronics America
Triac Medium Power Use / TRIAC Diode 600V 5A(RMS) 50A 3-Pin(3+Tab) TO-220FN Tube
Lowest to $12.8690
Renesas Electronics America
Triac Low Power Use / TRIAC 600V 2A(RMS) 10A 3-Pin(3+Tab) TO-220F
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0080 $50.4000
125+ $0.8271 $103.3875
190+ $0.8013 $152.2470
260+ $0.7754 $201.6040
335+ $0.7496 $251.1160
450+ $0.6720 $302.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 880 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess