EN
  • EN
  • DE

MIC39150-1.8BT

Part No MIC39150-1.8BT
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 1.5A Low-Voltage Low-Dropout Regulator | IC REG LINEAR 1.8V 1.5A TO220-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 16V
Min/Fixed Output Voltage 1.8V
Maximum Dropout Voltage 0.5V at 1.5A
Output Current 1.5A
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number MIC39150-1.8
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1222515-MIC39150-1.8BT
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC39150-1.8BT CAD Model

Description

Introducing the MIC39150-1.8BT LDO Voltage Regulator from Microchip Technology

The MIC39150-1.8BT is a high-performance, low-dropout (LDO) linear voltage regulator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This regulator is specifically engineered to deliver a fixed output of 1.8 volts with an impressive output current capacity of up to 1.5 amperes, making it an ideal choice for a wide range of applications.

The MIC39150-1.8BT stands out with its low dropout voltage, ensuring efficient operation even when the supply voltage is very close to the output voltage. This feature is particularly beneficial for battery-operated devices, where maximizing battery life is crucial. The device's fast transient response and low output noise contribute to a stable and reliable power supply, enhancing the performance of sensitive electronic circuits.

Key Features:

  • Fixed Output Voltage: Precisely regulated 1.8V output for consistent performance.
  • High Output Current: Capable of delivering up to 1.5A, suitable for high-current applications.
  • Low Dropout Voltage: Efficient operation with minimal difference between the input and output voltages.
  • Thermal Overload Protection: Integrated safety feature that shuts down the regulator to prevent damage from overheating.
  • Current Limit Protection: Helps safeguard the regulator and the load from overcurrent conditions.
  • Fast Transient Response: Quickly responds to changes in load, maintaining output voltage stability.
  • Low Output Noise: Ensures a clean power supply for noise-sensitive applications.
  • Stable with Ceramic Capacitors: Compatible with low-cost ceramic capacitors, reducing overall system costs.

The MIC39150-1.8BT is available in a TO-220 package, known for its robustness and ease of handling during manufacturing. This package also provides excellent thermal performance, allowing the regulator to operate effectively over a wide temperature range.

Whether you are designing consumer electronics, industrial equipment, or any application that demands a reliable and efficient power supply, the MIC39150-1.8BT LDO voltage regulator is an excellent choice that combines performance, protection features, and cost-effectiveness.

You May Also Be Interested in

Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess