EN
  • EN
  • DE

MIC39150-1.8WT

Part No MIC39150-1.8WT
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 1.5A, Low-Voltage Low-Dropout Regulator | IC REG LINEAR 1.8V 1.5A TO220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 16V
Min/Fixed Output Voltage 1.8V
Maximum Dropout Voltage 0.5V at 1.5A
Output Current 1.5A
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number MIC39150-1.8
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1222516-MIC39150-1.8WT
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC39150-1.8WT CAD Model

Description

The MIC39150-1.8WT is a high-performance, low-dropout regulator (LDO) from Microchip Technology, designed to deliver a continuous 1.5A at a fixed output voltage of 1.8V with high accuracy. This robust voltage regulator is an ideal solution for a wide range of applications, including but not limited to, personal computing systems, peripherals, handheld devices, and embedded electronics.

Key Features

  • High Output Current: Capable of delivering up to 1.5A of continuous current, making it suitable for high-power applications.
  • Low Dropout Voltage: The MIC39150-1.8WT operates with a minimal voltage difference between the input and output, enhancing efficiency and allowing operation under tight power constraints.
  • Fixed Output Voltage: Provides a stable 1.8V output, which is critical for sensitive electronics that require consistent power delivery.
  • Thermal and Overcurrent Protection: Features built-in safety mechanisms to prevent damage from overheating and excessive current draw.
  • Fast Transient Response: Quickly responds to changes in load, ensuring stable performance for applications with dynamic power demands.
  • Low Quiescent Current: Exhibits low idle power consumption, contributing to the overall energy efficiency of the end-user system.

Applications

The versatility of the MIC39150-1.8WT allows it to be used in a diverse array of electronic systems. Common applications include:

  • Power management for CPUs and GPUs
  • Memory and logic circuitry
  • Networking and telecommunications equipment
  • Portable and battery-operated devices

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the MIC39150-1.8WT is no exception. It is designed to meet stringent industry standards, ensuring long-term performance and reliability in a variety of operating conditions.

Package and Availability

The MIC39150-1.8WT is available in a TO-220-5 package, which is suitable for through-hole mounting and is known for its excellent thermal performance. For detailed product specifications, availability, and ordering information, please refer to the official Microchip Technology website or contact your local Microchip Technology distributor.

You May Also Be Interested in

Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7196 $51.9156
26+ $3.8725 $100.6850
40+ $3.7515 $150.0600
56+ $3.6305 $203.3080
72+ $3.5095 $252.6840
96+ $3.1464 $302.0544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess