EN
  • EN
  • DE

BGD812,112

Part No BGD812,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AMP CATV SOT115J / Video Amp 1 CATV SOT115J
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Video Amps and Modules
Mfr NXP USA Inc.
Package Bulk
Product Status Obsolete
Applications CATV
Number of Circuits 1
Current - Supply 395 mA
Mounting Type Chassis Mount
Package / Case SOT-115J
Supplier Device Package SOT115J
Base Product Number BGD81
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names BGD812-ND,BGD812,BGD812,112-ND,954-BGD812112,568-5608,934055918112
Standard Package 25
Win Source Part Number 1010693-BGD812,112
Ultra Librarian 3D Model Ultra Librarian BGD812,112 CAD Model

Description

The NXP BGD812,112 is a state-of-the-art Silicon Monolithic Microwave Integrated Circuit (MMIC) designed for a broad range of applications, from TV distribution to satellite communication systems. This high-performance product is a testament to NXP's commitment to providing cutting-edge technology and quality in the field of RF amplification and signal conditioning.

Key Features

  • Frequency Range: The BGD812,112 operates in a wide frequency range, making it versatile for various RF applications.
  • High Gain: It offers a high gain, which is essential for signal amplification in communication systems.
  • Low Noise Figure: The low noise figure of this MMIC ensures minimal signal distortion, preserving the integrity of the transmitted information.
  • High Linearity: High linearity is crucial for maintaining signal fidelity, particularly in digital communication systems where data integrity is paramount.
  • Power Efficiency: Designed for power-sensitive applications, the BGD812,112 is optimized for low power consumption without sacrificing performance.
  • Durability: Robust construction ensures reliability and a long operational life in various environmental conditions.

Applications

The versatility of the NXP BGD812,112 allows it to be used in a multitude of applications, including:

  • CATV systems
  • Satellite receivers
  • Fiber-optic communication systems
  • General-purpose RF amplification

Technical Specifications

Parameter Specification
Frequency Range Specified by the manufacturer
Gain Specified by the manufacturer
Noise Figure Specified by the manufacturer
Linearity Specified by the manufacturer
Power Consumption Specified by the manufacturer

Quality and Support

NXP is known for its commitment to quality, and the BGD812,112 is no exception. Customers can expect comprehensive technical support and a robust warranty for this product, ensuring peace of mind and a secure investment in their RF infrastructure.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess