EN
  • EN
  • DE

MIC39150-1.8WU

Part No MIC39150-1.8WU
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 1.5A TO263-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.5V @ 1.5A
Output Current 1.5A
Operating Supply Current 20mA
Control Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 0.375V @ 1.5A
Mounting SMD (SMT)
Case / Package TO-263-3
Win Source Part Number 023291-MIC39150-1.8WU
Ultra Librarian 3D Model Ultra Librarian MIC39150-1.8WU CAD Model

Description

Microchip Technology's MIC39150-1.8WU: A High-Performance Low-Dropout Regulator

The MIC39150-1.8WU is a robust low-dropout (LDO) linear voltage regulator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-quality component is engineered to deliver a fixed output voltage of 1.8V, which is ideal for a vast range of electronic applications that require stable and reliable power management solutions.

With an impressive dropout voltage of only 1.2V at full load, the MIC39150-1.8WU ensures efficient operation even when the input voltage is close to the output voltage. This feature is particularly beneficial for battery-operated devices where maximizing battery life is crucial. The device is capable of delivering up to 1.5A of output current, making it suitable for powering high-performance microcontrollers, DSPs, and other digital ICs that require a substantial amount of current.

The MIC39150-1.8WU comes in a TO-263 (D2PAK) package, which is known for its ability to handle higher power levels due to its excellent thermal performance. This packaging allows the regulator to operate within a junction temperature range of -40°C to +125°C, ensuring reliability across various environmental conditions.

Featuring a fast transient response and excellent line and load regulation, this voltage regulator maintains a consistent output even under dynamic load variations and fluctuating input voltages. This stability is critical in sensitive applications where voltage precision is paramount for the performance of the system.

Additionally, the MIC39150-1.8WU is equipped with an array of protective features to enhance system safety. These include thermal shutdown protection, which prevents the device from overheating, and current limit protection, which safeguards the regulator and the downstream components from damage due to excessive current.

In summary, the MIC39150-1.8WU from Microchip Technology is a high-performance solution for applications demanding a stable and efficient power supply. Its low dropout voltage, high output current capability, and robust protective features make it a reliable choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7450 $53.9600
19+ $5.5344 $105.1536
28+ $5.3614 $150.1192
39+ $5.1885 $202.3515
50+ $5.0155 $250.7750
67+ $4.4967 $301.2789
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 351 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess