EN
  • EN
  • DE

MIC4129YML TR

Part No MIC4129YML TR
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Gate Drivers
Manufacturer Microchip Technology
Win Source Part Number 319925-MIC4129YML TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC4129YML TR CAD Model

Description

The MIC4129YML TR is a high-performance, power MOSFET driver from the leading semiconductor manufacturer, Microchip Technology. This robust component is designed to translate low-power input signals into high-current drives for power MOSFETs, making it an essential part of various power management and control applications.

Key Features

  • High Peak Output Current: Capable of delivering up to 6A of peak output, the MIC4129YML TR can drive the largest of MOSFETs, making it suitable for high-power applications.
  • Low Propagation Delays: The device features fast propagation delays, ensuring quick response times and efficient switching performance, which is critical for reducing power losses during the transition periods.
  • Wide Operating Voltage Range: It operates over a supply range of 4.5V to 18V, catering to a broad spectrum of power systems and ensuring versatility in its application.
  • Dual-Input Configuration: The driver supports both inverting and non-inverting inputs, providing design flexibility and ease of integration into different circuit topologies.
  • Thermal Shutdown: With built-in thermal shutdown protection, the MIC4129YML TR ensures reliable operation by preventing overheating and potential damage to the component.
  • Latch-Up Protection: The device is designed to withstand up to 500mA of reverse current, protecting against latch-up and ensuring stable performance.

Applications

The MIC4129YML TR is ideal for a wide array of applications, including:

  • DC-DC Converters
  • Motor Control Circuits
  • Power Supplies
  • Class D Switching Amplifiers
  • LED Lighting Systems

Package and Availability

The driver comes in a compact 8-pin MLF® (Micro Leadframe Package) that is both space-saving and offers excellent power dissipation characteristics. It is available in tape and reel format, denoted by the TR suffix, which facilitates efficient assembly for high-volume production. The MIC4129YML TR is a testament to Microchip Technology's commitment to providing advanced solutions for power management challenges.

You May Also Be Interested in

Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1829
Nisshinbo Micro Devices Inc.
1-CHANNEL HIGH SIDE SWITCH / High-Side Gate Driver IC Non-Inverting 6-DFN (1.6x1.6)
Lowest to $0.5131
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.3895
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP / Low-Side Gate Driver IC Non-Inverting 16-PDIP
Lowest to $31.3291
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1014 $55.0700
115+ $0.9037 $103.9255
175+ $0.8755 $153.2125
240+ $0.8472 $203.3280
310+ $0.8190 $253.8900
410+ $0.7343 $301.0630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,430 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess