EN
  • EN
  • DE
  • IT

MIC4417BM4 TR

Part No MIC4417BM4 TR
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC DRIVER MOSF LOW SIDE SOT143-4
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.2A, 1.2A
Input Type Inverting
Rise and Fall Time 14ns, 16ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-143
Win Source Part Number 038722-MIC4417BM4 TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC4417BM4 TR CAD Model

Description

The MIC4417BM4 TR is a compact, highly-efficient MOSFET driver from Microchip Technology, designed to complement a wide range of applications requiring power management. This driver is capable of translating low-power input signals into high-current outputs to directly drive MOSFETs, making it an essential component for power conversion and regulation tasks in electronics.

Key Features

  • High Peak Output Current: The MIC4417BM4 TR can deliver a robust peak output current, enabling it to drive large capacitive loads with ease, ensuring swift and reliable operation of power MOSFETs.
  • Wide Operating Voltage Range: It operates over a broad voltage range, making it versatile for various circuit configurations and ensuring compatibility with a multitude of power systems.
  • Low Shoot-Through Current: The design minimizes shoot-through current, which enhances the efficiency of the system and reduces the risk of damaging components due to excess current.
  • Fast Switching Speed: With its rapid switching capabilities, the MIC4417BM4 TR is ideal for high-frequency applications where efficiency and speed are critical.
  • Logic-Level Input: The driver accepts logic-level input, which allows for easy interfacing with microcontrollers and other logic devices without the need for additional level-shifting components.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, thus ensuring long-term reliability and performance.
  • Lead-Free and RoHS Compliant: The MIC4417BM4 TR meets environmental standards, being lead-free and RoHS compliant, which reflects Microchip Technology's commitment to environmentally responsible manufacturing.

Applications

The versatility of the MIC4417BM4 TR makes it suitable for a wide array of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • LED Lighting Systems
  • High-Power Gate Driving

With its robust performance and high reliability, the MIC4417BM4 TR from Microchip Technology is an excellent choice for designers seeking a high-quality MOSFET driver that can handle demanding power management tasks efficiently and effectively.

You May Also Be Interested in

Renesas Electronics America
Integrated Driver - MOS FET (DrMOS)
Need more? Email Us
Diodes Incorporated
IC GATE DRV HALF-BRDG DFN3030-10
Need more? Email Us
Texas Instruments
FAST SYNCHRONOUS-BUCK MOSFET DRIVERS
Need more? Email Us
ON Semiconductor
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.6757
Texas Instruments
DUAL MOSFET DRIVER
Need more? Email Us
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $0.9364
Diodes Incorporated
IC GATE DRVR HIGH-SIDE 8SO
Lowest to $1.6079
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MLP
Lowest to $0.8536
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 10MSOP
Lowest to $0.7360

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.2056 $64.7640
765+ $0.1695 $129.6675
1,195+ $0.1630 $194.7850
1,640+ $0.1578 $258.7920
2,120+ $0.1527 $323.7240
2,835+ $0.1371 $388.6785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,200 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess