EN
  • EN
  • DE

MIC47100YMME

Part No MIC47100YMME
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 1A 8MSOP / 1A High Speed Low VIN LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 3.6V
Voltage - Output (Min/Fixed) 0.8V
Maximum Output Voltage 2V
Maximum Dropout Voltage 0.25V at 1A
Current - Output 1A
Current - Quiescent (Iq) 6μA
PSRR 80dB ~ 45dB (1kHz ~ 500kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP-EP
Part Number Series MIC47100
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807933-MIC47100YMME
Ultra Librarian 3D Model Ultra Librarian MIC47100YMME CAD Model

Description

Microchip Technology's MIC47100YMME LDO Regulator

The MIC47100YMME is a high-performance, low-dropout regulator (LDO) from Microchip Technology, designed to deliver a continuous 1A of output current with a minimal voltage drop. This LDO is an excellent choice for applications that require a stable voltage supply with low noise and high power supply rejection ratio (PSRR).

Key Features

  • Output Current: Capable of delivering up to 1A of continuous output current, making it suitable for powering a wide range of devices.
  • Low Dropout: The MIC47100YMME boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • High PSRR: With a high power supply rejection ratio, this LDO maintains a stable output despite variations in the input voltage, which is critical for sensitive electronic applications.
  • Adjustable Output: The output voltage can be adjusted from 1.24V to 5.5V using external resistors, providing flexibility for different circuit requirements.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and current limit features protect the device from damage due to overheating and overcurrent conditions.
  • Package: The device is available in an 8-pin MSOP (Mini Small Outline Package) with an exposed pad for enhanced thermal performance.

Applications

The MIC47100YMME is well-suited for a variety of applications where stable and reliable power is essential. These include:

  • FPGA and DSP power supplies
  • Networking and telecommunication equipment
  • Consumer electronics
  • Industrial and medical devices

Reliability and Performance

Microchip Technology's commitment to quality ensures that the MIC47100YMME LDO regulator meets the stringent requirements of modern electronic systems. Its robust design and advanced features make it an ideal choice for designers looking to enhance the performance and reliability of their power management solutions.

With its combination of high output current, low dropout, adjustable output voltage, and protection features, the MIC47100YMME is a versatile component that can help streamline the design of power-efficient and stable electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6749 $51.4239
27+ $3.8359 $103.5693
41+ $3.7160 $152.3560
56+ $3.5961 $201.3816
72+ $3.4763 $250.2936
97+ $3.1166 $302.3102
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess