EN
  • EN
  • DE

MIC4742YTSE

Part No MIC4742YTSE
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2 MHz Dual 2A Integrated Switch Buck Regulator | IC REG BUCK ADJ 2A DL 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Function Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Minimum) 2.9V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 0.6V
Maximum Output Voltage 5.5V
Output Current 2A
Switching Frequency 2MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP Exposed Pad
Supplier Device Package 16-TSSOP-EP
Family Part Number MIC4742
Manufacturer Pack Quantity 94
MSL Level 3 (168 Hours)
Win Source Part Number 1222597-MIC4742YTSE
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC4742YTSE CAD Model

Description

MIC4742YTSE Product Overview

The MIC4742YTSE is a high-performance, dual-channel integrated circuit (IC) from Microchip Technology, designed to deliver efficient power management solutions for a wide range of applications. This versatile IC is a perfect fit for systems requiring dual, high-efficiency, synchronous buck regulators that can provide up to 2A of continuous output current per channel.

Key Features

  • Dual-Channel Operation: The MIC4742YTSE operates two independent PWM synchronous buck (step-down) regulators, providing flexibility in managing multiple power rails.
  • High-Efficiency: With its advanced design, the IC achieves high efficiency, which helps in reducing power losses and improving system reliability.
  • Output Current: Each channel is capable of delivering up to 2A of continuous output current, making it suitable for powering various digital and analog circuits.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for customization to meet specific requirements of the application.
  • Thermal Protection: The device includes thermal shutdown protection that safeguards the IC from damage due to overheating.
  • Small Footprint: Housed in a compact TSSOP-16 package, the MIC4742YTSE saves valuable board space and is ideal for space-constrained applications.

Applications

The MIC4742YTSE is suitable for a variety of applications, including but not limited to:

  • Point-of-Load (POL) power supplies
  • Distributed power systems
  • Networking and telecommunication equipment
  • FPGAs and DSPs power supplies
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality and long-term reliability. The MIC4742YTSE is manufactured to meet high standards, ensuring stable operation and longevity in critical applications. The integration of two buck regulators in a single package not only simplifies the design but also enhances the overall system performance.

Conclusion

With its dual-channel configuration, high-efficiency performance, and compact design, the MIC4742YTSE from Microchip Technology stands out as a robust power management solution for designers looking to optimize their power systems with reliability and performance in mind.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess