EN
  • EN
  • DE

MIC49300-1.8WR

Part No MIC49300-1.8WR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 3.0A Low Voltage LDO Regulator w/Dual Input Voltages | IC REG LINEAR 1.8V 3A SPAK-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 6.5V
Min/Fixed Output Voltage 1.8V
Maximum Dropout Voltage 0.4V at 3A
Output Current 3A
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SPak-5 (5 leads + Tab)
Supplier Device Package S-PAK-5
Family Part Number MIC4930
Manufacturer Pack Quantity 48
MSL Level 3 (168 Hours)
Win Source Part Number 1222616-MIC49300-1.8WR
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC49300-1.8WR CAD Model

Description

MIC49300-1.8WR LDO Voltage Regulator from Microchip Technology

The MIC49300-1.8WR is a high-performance, low-dropout (LDO) voltage regulator from Microchip Technology, offering a precise output voltage of 1.8V. Designed to deliver up to 3A of continuous output current with a low voltage drop, this regulator is ideal for applications requiring efficient power management and minimal power loss.

Key Features

  • High Current Output: Capable of delivering up to 3A of continuous current, making it suitable for powering a wide range of devices.
  • Low Dropout Voltage: Offers a very low dropout voltage, which enhances efficiency and allows operation close to the input supply voltage.
  • High Accuracy: Provides a stable and accurate output voltage of 1.8V, which is critical for sensitive electronic components.
  • Thermal and Overcurrent Protection: Includes built-in thermal shutdown and current-limit features to protect the device and the load from damage due to overheating or excessive current draw.
  • Wide Operating Voltage Range: The input voltage range is broad, accommodating various applications and ensuring compatibility with different system voltages.
  • Adjustable Output: Comes with the ability to adjust the output voltage if needed, offering design flexibility.
  • Stable with Ceramic Capacitors: Stable with low ESR output capacitors, including ceramic types, which can help reduce the overall size and cost of the power supply design.

Applications

The MIC49300-1.8WR is suitable for a variety of applications, including but not limited to:

  • High-performance DSPs and FPGAs
  • Networking and telecommunications equipment
  • Server and storage systems
  • Industrial and medical equipment
  • Automotive electronics

With its robust design and high reliability, the MIC49300-1.8WR is an excellent choice for designers looking to improve power efficiency and performance in their advanced electronic systems. Microchip Technology's commitment to quality ensures that the MIC49300-1.8WR LDO voltage regulator is a dependable component for your power management needs.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1373 $56.5492
9+ $11.5999 $104.3991
14+ $11.2374 $157.3236
19+ $10.8749 $206.6231
24+ $10.5124 $252.2976
32+ $9.4249 $301.5968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess