EN
  • EN
  • DE

MIC5209-1.8BM

Part No MIC5209-1.8BM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 0.5A 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.6V @ 500mA
Output Current 500mA
Operating Supply Current 170μA to 25mA
PSRR 75dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 0.35V @ 500mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 107865-MIC5209-1.8BM
Ultra Librarian 3D Model Ultra Librarian MIC5209-1.8BM CAD Model

Description

Product Overview: MIC5209-1.8BM from Microchip Technology

The MIC5209-1.8BM is a robust linear voltage regulator from Microchip Technology, designed to offer a high-performance power management solution for a wide range of applications. This regulator is capable of delivering a fixed output voltage of 1.8 volts with an output current of up to 500 mA, making it an ideal choice for powering sensitive electronic devices that require a stable and reliable power supply.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.8V, which is suitable for low-voltage applications in modern electronic equipment.
  • High Output Current: With an ability to supply up to 500 mA of output current, the MIC5209-1.8BM can power a variety of components without the need for additional power sources.
  • Low Dropout: The low dropout voltage allows the regulator to maintain regulation with minimal difference between the input and output voltages, enhancing efficiency and battery life in portable devices.
  • Thermal Overload Protection: The built-in thermal overload protection feature ensures that the device operates within safe temperature limits, thereby preventing damage due to overheating.
  • Short Circuit Protection: The MIC5209-1.8BM includes short circuit protection to safeguard against faults and excessive current draw that could potentially harm the power supply and the connected components.
  • Low Noise Performance: This regulator is designed to minimize output noise, a critical factor for sensitive RF and analog circuits.
  • Stable with Ceramic Capacitors: The MIC5209-1.8BM is stable with low-cost ceramic capacitors, reducing the overall bill of materials for the design.

Applications

The MIC5209-1.8BM is versatile and suitable for a broad range of applications, including:

  • Battery-powered devices
  • Portable electronics
  • Microprocessor/microcontroller power supplies
  • Peripheral power supplies
  • Reference voltage sources

With its combination of features, the MIC5209-1.8BM from Microchip Technology is an excellent choice for designers looking for a reliable and efficient voltage regulator that meets the stringent requirements of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3441 $51.6150
355+ $0.2824 $100.2520
550+ $0.2736 $150.4800
760+ $0.2647 $201.1720
980+ $0.2559 $250.7820
1,310+ $0.2294 $300.5140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess