EN
  • EN
  • DE

MIC5219-5.0YMT-TR

Part No MIC5219-5.0YMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 500MA 6TMLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 500mA 6-TMLF® (2x2)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 6-UDFN Exposed Pad, 6-TMLF®
Case / Package 6-TMLF® (2x2)
Family Name MIC5219
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-3521-2, MIC5219-5.0YMT TR, 576-3521-1, 576-3521-6, MIC521950YMTTR
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927097-MIC5219-5.0YMT-TR
Ultra Librarian 3D Model Ultra Librarian MIC5219-5.0YMT-TR CAD Model

Description

Product Overview: MIC5219-5.0YMT-TR

The MIC5219-5.0YMT-TR is a high-performance, low-dropout voltage regulator (LDO) from Microchip Technology. Designed for a wide range of applications, this regulator offers a fixed output voltage of 5.0V, making it ideal for powering 5V logic in consumer, industrial, and telecommunication systems.

Key Features

  • Output Voltage: The device provides a stable 5.0V output, which is crucial for consistent performance in electronic circuits.
  • High Output Current: With the ability to deliver up to 500mA of output current, the MIC5219 is capable of powering a variety of components, from microcontrollers to small motors.
  • Low Dropout: The LDO features a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, thereby maximizing battery life in portable applications.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and current limit features protect the device and the application from damage due to overheating or excessive current draw.
  • Stable with Ceramic Capacitors: The MIC5219 works well with low-cost ceramic capacitors, unlike some regulators that require tantalum capacitors, thus reducing overall system cost.
  • Low Noise Performance: This regulator offers low output noise, which is essential for sensitive RF and analog circuitry that require a quiet power supply.
  • Small Footprint: Offered in a tiny 5-pin Thin SOT-23 package, the MIC5219-5.0YMT-TR is suitable for space-constrained applications.

Applications

The MIC5219-5.0YMT-TR is versatile and can be used in a multitude of applications including, but not limited to:

  • Battery-powered devices
  • Portable electronics
  • Microprocessor/microcontroller power supplies
  • Peripheral cards
  • Reference voltage sources

With its combination of features, the MIC5219-5.0YMT-TR from Microchip Technology is an excellent choice for designers seeking a reliable and efficient voltage regulation solution. Its robust protection features and compatibility with ceramic capacitors make it a cost-effective and durable option for a wide array of electronic products.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0801 $52.3617
40+ $2.5273 $101.0920
62+ $2.4483 $151.7946
85+ $2.3694 $201.3990
110+ $2.2904 $251.9440
147+ $2.0534 $301.8498
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess