EN
  • EN
  • DE

MIC5236-2.5BMM

Part No MIC5236-2.5BMM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description Low Quiescent Current μCap LDO Regulator Preliminary Information | IC REG LINEAR 2.5V 150MA 8MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 2.5V
Maximum Dropout Voltage 0.5V at 150mA
Output Current 150mA
Current - Quiescent (Iq) 30μA
Maximum Supply Current 5mA
Control Features Enable
Protection Features Load Dump, Over Current, Over Temperature, Over Voltage, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number MIC5236-2.5
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1222787-MIC5236-2.5BMM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC5236-2.5BMM CAD Model

Description

The MIC5236-2.5BMM is a robust linear voltage regulator from Microchip Technology, designed to deliver a fixed output of 2.5 volts. It is an ideal component for applications requiring a stable and reliable power supply, and it is particularly well-suited for use in battery-powered devices, due to its low quiescent current and dropout voltage.

Key Features

  • Output Voltage: Provides a fixed output voltage of 2.5V, which is ideal for powering sensitive electronic circuits that require a stable voltage source.
  • High Accuracy: Offers excellent regulation with a low dropout voltage, ensuring the output remains consistent even with variations in input voltage or load conditions.
  • Low Quiescent Current: The device's quiescent current is minimal, making it suitable for battery-powered applications where power efficiency is critical.
  • Thermal and Overcurrent Protection: Integrated safety features protect the regulator and the connected devices from damage due to overheating or excessive current draw.
  • Wide Operating Temperature Range: Capable of operating over a broad temperature range, making it versatile for use in various environmental conditions.
  • Package: Available in a small 8-pin MSOP (Micro Small Outline Package) that is suitable for space-constrained applications.

Applications

The MIC5236-2.5BMM is suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Microprocessor/ microcontroller power supplies
  • Reference voltage sources
  • PDAs and mobile devices
  • Consumer electronics

Product Summary

The MIC5236-2.5BMM by Microchip Technology is a reliable and efficient solution for providing a stable voltage supply in various electronic devices. Its low dropout voltage, minimal quiescent current, and robust protection features make it an excellent choice for designers looking to enhance the performance and longevity of their products. Whether in industrial, consumer, or portable applications, the MIC5236-2.5BMM stands out as a versatile and dependable voltage regulator.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess