EN
  • EN
  • DE

MIC5236-3.0YM

Part No MIC5236-3.0YM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description Low Quiescent Current μCap LDO Regulator | IC REG LINEAR 3V 150MA 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 3V
Maximum Dropout Voltage 0.5V at 150mA
Output Current 150mA
Current - Quiescent (Iq) 30μA
Maximum Supply Current 5mA
Control Features Enable
Protection Features Load Dump, Over Current, Over Temperature, Over Voltage, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 95
MSL Level 2 (1 Year)
Win Source Part Number 1222789-MIC5236-3.0YM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC5236-3.0YM CAD Model

Description

Product Overview: MIC5236-3.0YM by Microchip Technology

The MIC5236-3.0YM is a robust linear voltage regulator designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This component is part of Microchip's extensive range of power management products and is specifically engineered to provide a stable and reliable power supply in various electronic applications.

Key Features

  • Output Voltage: The MIC5236-3.0YM provides a fixed output voltage of 3.0V, which is ideal for powering 3V logic in mixed 5V/3V systems.
  • High Accuracy: It boasts a high output voltage accuracy, ensuring that the powered device operates within its optimal voltage range.
  • Low Dropout: The low dropout (LDO) feature of this regulator allows it to maintain output voltage regulation with a minimal difference between the input and output voltages, enhancing efficiency in operation.
  • Current Capacity: This regulator is capable of supplying up to 150mA of output current, suitable for small to medium power needs.
  • Thermal Protection: It includes built-in thermal shutdown protection that safeguards the device and the system from damage due to excessive temperature.
  • Short-Circuit Protection: The MIC5236-3.0YM also features short-circuit protection, which helps to prevent damage to the regulator and the system in the event of a fault.

Applications

The MIC5236-3.0YM is versatile and can be used in a wide range of applications. It is particularly well-suited for battery-powered devices, portable electronics, and systems that require a stable 3V supply. Its small footprint and high reliability make it an excellent choice for space-constrained applications such as handheld devices.

Package and Quality

This voltage regulator comes in a TO-92 package, which is known for its compact size and ease of integration into circuit designs. Microchip Technology ensures that each MIC5236-3.0YM meets stringent quality standards, providing designers with confidence in the performance and longevity of their power management systems.

For detailed specifications, application notes, and further information, designers and engineers are encouraged to consult the datasheet and support documentation provided by Microchip Technology.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2127 $50.8921
56+ $1.8156 $101.6736
86+ $1.7588 $151.2568
118+ $1.7021 $200.8478
152+ $1.6454 $250.1008
204+ $1.4751 $300.9204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess