EN
  • EN
  • DE

MIC5237-2.5YU

Part No MIC5237-2.5YU
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 0.5A TO263-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.7V @ 500mA
Output Current 500mA
PSRR 75dB (120Hz)
Control Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.5V
Voltage - Dropout (Typical) 0.3V @ 500mA
Mounting SMD (SMT)
Case / Package TO-263-3
Win Source Part Number 112882-MIC5237-2.5YU
Ultra Librarian 3D Model Ultra Librarian MIC5237-2.5YU CAD Model

Description

Microchip Technology's MIC5237-2.5YU: A Reliable Linear Voltage Regulator

The MIC5237-2.5YU is a robust linear voltage regulator from Microchip Technology, designed to deliver a fixed output of 2.5 volts. This component is a part of the MIC5237 series, which is known for its high accuracy, low dropout voltage, and excellent line and load regulation capabilities. The voltage regulator is specifically engineered to cater to a wide array of applications, ranging from sensitive RF applications to microcontroller power supplies.

Key Features

  • Output Voltage: The MIC5237-2.5YU provides a stable 2.5V output, which is essential for consistent performance in electronic circuits.
  • Low Dropout: It boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, which is particularly beneficial for battery-powered devices.
  • High Output Accuracy: With its precision output, this regulator maintains a high level of accuracy, which is crucial for the reliable operation of sensitive electronic components.
  • Current Capacity: The device can supply up to 150mA of output current, making it suitable for a variety of low-power applications.
  • Thermal and Overcurrent Protection: The MIC5237-2.5YU is equipped with built-in thermal shutdown and current-limit features to protect the device and the application circuit from potential damage caused by excessive heat or current.
  • Stable with Low-ESR Capacitors: This regulator performs reliably with low equivalent series resistance (ESR) capacitors, which can help in reducing the overall size of power supply components.

Applications

The versatility of the MIC5237-2.5YU makes it an excellent choice for various applications, including:

  • Battery-powered devices
  • Portable electronics
  • RF circuits
  • Microcontroller systems
  • Peripheral power supplies

Package and Availability

The MIC5237-2.5YU is offered in a TO-252 (DPAK) package, which is known for its compact footprint and excellent power dissipation characteristics. The device is available through Microchip Technology's distribution channels, ensuring easy access for designers and manufacturers.

With its dependable performance and protection features, the MIC5237-2.5YU from Microchip Technology stands out as a solid choice for designers looking to enhance the reliability and efficiency of their power supply designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess