The MIC5238-1.0BM5-TR from Microchip Technology is a highly reliable, low-dropout voltage regulator designed to provide a fixed output of 1.0V with a current capacity of up to 150mA. This efficient linear regulator is an excellent choice for applications requiring a low voltage supply with minimal power loss.
Key Features
- Output Voltage: Fixed 1.0V output, ideal for low-power electronics.
- High Current Capacity: Capable of delivering up to 150mA, suitable for a range of small-scale applications.
- Low Dropout: Features a low dropout voltage, ensuring stable operation even with minimal input-to-output voltage differentials.
- Thermal Shutdown: Integrated thermal shutdown mechanism to protect the device from overheating.
- Current Limiting: Built-in current limiting functionality to prevent damage due to overcurrent conditions.
- Package: Available in a compact SOT-23-5 package, making it suitable for space-constrained applications.
Applications
The MIC5238-1.0BM5-TR is versatile and can be used in various applications, including but not limited to:
- Battery-powered devices
- Portable electronics
- Microcontroller power supplies
- Reference voltage sources
- Peripheral power supplies
Quality and Reliability
Microchip Technology's commitment to quality ensures that the MIC5238-1.0BM5-TR voltage regulator is manufactured to the highest standards. The device's robust design and built-in protection features make it a reliable choice for critical and long-term applications. Additionally, its tape and reel packaging (indicated by the "-TR" suffix) facilitates automated assembly processes, making it a convenient option for mass production environments.