MIC5283-3.3YML-TR Voltage Regulator by Microchip Technology
The MIC5283-3.3YML-TR from Microchip Technology is a high-performance, fixed output voltage regulator designed for a wide range of applications. This efficient and reliable component is a perfect solution for systems that require a stable 3.3V power supply. With its advanced features and robust design, the MIC5283 is suited for both commercial and industrial uses.
Key Features
- Output Voltage: Fixed at 3.3V, providing a precise voltage source for sensitive electronics.
- High Current Capability: Capable of delivering up to 150mA of output current, making it suitable for powering a variety of low-power devices.
- Low Dropout Voltage: Offers a low dropout, enhancing efficiency and allowing operation closer to the input voltage.
- Thermal and Overcurrent Protection: Includes built-in safety features that protect the device and the connected components from damage due to excessive heat or current.
- Stable with Ceramic Capacitors: Compatible with low-cost ceramic capacitors, which reduces the overall bill of materials and simplifies the design.
- Small Footprint: The compact MLF® package (2mm x 2mm) is ideal for space-constrained applications.
Applications
The MIC5283-3.3YML-TR is versatile and can be used in a variety of applications, including but not limited to:
- Battery-powered devices
- Portable electronics
- Microcontroller power supplies
- Wireless modules and peripherals
- Medical equipment
Quality and Reliability
Microchip Technology is known for its commitment to quality, and the MIC5283-3.3YML-TR is no exception. It is designed to meet the rigorous standards of the industry, ensuring long-term reliability for critical applications. The device is also available in a tape and reel package, making it suitable for automated assembly processes.