Product Overview: MIC5283-5.0YML-TR from Microchip Technology
The MIC5283-5.0YML-TR is a high-performance, fixed output voltage regulator designed by Microchip Technology. This robust device is engineered to deliver a continuous 5.0V output with an impressive accuracy and stability, making it an ideal power management solution for a wide range of applications. With its advanced features and compact design, the MIC5283-5.0YML-TR stands out as a reliable component for ensuring efficient operation of electronic circuits.
Key Features
- Output Voltage: Precisely regulated 5.0V output, suitable for consistent power supply needs.
- High Current Capability: Capable of delivering up to 150mA of output current, catering to moderate power demands.
- Low Dropout Voltage: Features a low dropout voltage, enhancing efficiency by allowing operation closer to the input voltage.
- Thermal and Overcurrent Protection: Integrated safety features protect the device and the system from excessive temperatures and current conditions.
- Stable with Ceramic Capacitors: Designed to work reliably with ceramic output capacitors, which are known for their small size and low equivalent series resistance (ESR).
- Package: Available in a compact 4-Pin 1.6mm x 1.6mm MLF® package, ideal for space-constrained applications.
- Temperature Range: Operates within an industrial temperature range of -40°C to +125°C, ensuring performance under extreme conditions.
Applications
The MIC5283-5.0YML-TR is versatile and can be employed in various sectors including consumer electronics, telecommunications, and industrial systems. It is particularly well-suited for:
- Battery-powered devices
- Portable and handheld equipment
- Microcontroller power supply
- Wireless modules and IoT devices
Quality and Reliability
Microchip Technology is renowned for its commitment to quality and the MIC5283-5.0YML-TR is no exception. It is designed to meet high standards of reliability, ensuring long-term performance in your application. The device is also available in tape and reel packaging, denoted by the 'TR' suffix, which facilitates efficient assembly processes for high-volume production.
Whether you are designing a sophisticated industrial system or a simple consumer gadget, the MIC5283-5.0YML-TR from Microchip Technology offers the performance, reliability, and ease of integration required to power your innovation.