EN
  • EN
  • DE

MIC5305-2.85YML-TR

Part No MIC5305-2.85YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 2.85V 0.15A 6-Pin DFN EP T/R / IC REG LDO 2.85V 0.15A 6MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 2.85V
Voltage Dropout (Maximum) 0.85V @ 150mA
Output Current 150mA
Operating Supply Current 150μA
PSRR 85dB ~ 65dB (1kHz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 6-VQFN Exposed Pad, 6-MLF
Manufacturer Package 6-MLF (2x2)
Win Source Part Number 788717-MIC5305-2.85YML-TR
Popularity Medium
Supply and Demand Status Balance
Family Name MIC5305
Introduction Date February 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC5305-2.85YML-TR CAD Model

Description

Product Overview - MIC5305-2.85YML-TR

The MIC5305-2.85YML-TR is a high-performance, low dropout (LDO) voltage regulator from Microchip Technology, designed to deliver a fixed output of 2.85V. This device is an excellent choice for portable electronic applications where efficient power management is critical. With its low dropout voltage and low ground current, the MIC5305-2.85YML-TR provides stable and reliable operation, making it suitable for battery-powered devices such as smartphones, tablets, and wireless sensors.

Key Features

  • Output Voltage: Fixed 2.85V output to power a wide range of low-voltage ICs.
  • High Accuracy: Output voltage accuracy of ±2%, ensuring reliable and consistent performance.
  • Low Dropout: A dropout voltage of typically 165mV at 150mA load, allowing for efficient operation even when the supply voltage is close to the output voltage.
  • Current Capability: Capable of delivering up to 150mA of continuous output current.
  • Power Supply Rejection Ratio (PSRR): Excellent PSRR of 70dB at 1kHz, minimizing the effect of supply voltage variations on the output voltage.
  • Thermal Shutdown: Features built-in thermal shutdown protection to prevent damage from overheating.
  • Current Limiting: Built-in current limiting to protect the regulator and the load from fault conditions.
  • Package: Available in a compact 4-pin 1mm x 1mm MLF® package, ideal for space-constrained applications.

Applications

The MIC5305-2.85YML-TR is versatile and can be used in various applications, including:

  • Mobile Phones
  • Handheld GPS Units
  • Portable Media Players
  • Digital Cameras
  • Wireless LAN Devices
  • Bluetooth® Headsets

With its compact footprint, the MIC5305-2.85YML-TR is particularly well-suited for portable devices where space is at a premium and power efficiency is essential. Its robust protection features and stable output make it a reliable power solution for sophisticated electronic devices.

For engineers and designers looking for a dependable LDO voltage regulator that combines efficiency, precision, and miniaturization, the MIC5305-2.85YML-TR from Microchip Technology is an excellent choice.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6253 $59.4035
230+ $0.5132 $118.0360
350+ $0.4971 $173.9850
485+ $0.4811 $233.3335
625+ $0.4650 $290.6250
835+ $0.4170 $348.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,140 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess