EN
  • EN
  • DE

MIC5350-SGYMT-TR

Part No MIC5350-SGYMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V/1.8V 8TMLF  /  Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 500mA 8-TMLF® (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Microchip Technology
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 3.3V, 1.8V
Voltage Dropout (Max) 0.2V @ 300mA, 0.3V @ 500mA
Current - Output 300mA, 500mA
Current - Quiescent (Iq) 175 µA
Current - Supply (Max) 240 µA
PSRR 50dB ~ 35dB (1kHz ~ 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-UFDFN Exposed Pad, 8-TMLF®
Supplier Device Package 8-TMLF® (2x2)
Base Product Number MIC5350
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 576-3674-2,MIC5350-SGYMT TR-ND,576-3674-1,576-3674-6,MIC5350-SGYMT TR,MIC5350SGYMTTR
Standard Package 5,000
Win Source Part Number 960649-MIC5350-SGYMT-TR
Ultra Librarian 3D Model Ultra Librarian MIC5350-SGYMT-TR CAD Model

Description

Product Overview: MIC5350-SGYMT-TR from Microchip Technology

The MIC5350-SGYMT-TR is a high-performance, dual LDO (Low Drop Out) voltage regulator designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This advanced regulator is specifically engineered to deliver a stable and noise-free power supply for sensitive electronic applications, ensuring reliability and efficiency in a wide range of devices.

Key Features

  • Dual Output: The MIC5350-SGYMT-TR provides two independent regulated outputs, which is ideal for systems that require multiple voltage levels from a single power source.
  • High Accuracy: This LDO regulator offers high output voltage accuracy, which is critical for powering precision components and maintaining system stability.
  • Low Noise: With its low-noise output, the MIC5350-SGYMT-TR is particularly suitable for RF and sensitive analog circuits where noise can significantly impact performance.
  • Low Dropout: The device features a low dropout voltage, allowing it to continue regulating the output voltage even when the supply voltage is close to the output voltage, thus maximizing efficiency.
  • Power Good Output: An integrated power good (PG) output provides a status signal to indicate when the output voltage is within regulation, which is useful for power sequencing and system monitoring.
  • Thermal Shutdown: It also includes thermal shutdown protection to prevent damage from overheating, enhancing the longevity and safety of the product.
  • Package: The regulator is offered in a compact, 10-pin 2x2mm TMLF® package, which is ideal for space-constrained applications.

Applications

The MIC5350-SGYMT-TR is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless LAN devices
  • Set-top boxes
  • Medical equipment
  • Smartphones and tablets

With its dual output configuration, precision regulation, and low-noise performance, the MIC5350-SGYMT-TR from Microchip Technology is an excellent choice for designers looking to enhance the power management capabilities of their next-generation electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7561 $60.4880
190+ $0.6205 $117.8950
290+ $0.6011 $174.3190
400+ $0.5817 $232.6800
515+ $0.5623 $289.5845
690+ $0.5040 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess