EN
  • EN
  • DE

MIC5366-1.0YMT-TZ

Part No MIC5366-1.0YMT-TZ
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1V 150MA 4TMLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-TMLF® (1x1)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 4-UDFN Exposed Pad, 4-TMLF®
Case / Package 4-TMLF® (1x1)
Family Name MIC5366
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1611-MIC5366-1.0YMT-DKR, 1611-MIC5366-1.0YMT-TZDKR, 1611-MIC5366-1.0YMT-TZDKR-ND, 576-3948-1, MIC5366-1.0YMT TZ-ND, 1611-MIC5366-1.0YMT-TZDKRINACTIVE, 1611-MIC5366-1.0YMT-TZCT, 576-3948-2, MIC536610YMTTZ, 1611-MIC5366-1.0YMT-DKR-ND, MIC5366-1.0YMT TZ, 576-3948-6
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884812-MIC5366-1.0YMT-TZ
Ultra Librarian 3D Model Ultra Librarian MIC5366-1.0YMT-TZ CAD Model

Description

The MIC5366-1.0YMT-TZ is a high-performance, low dropout regulator (LDO) from Microchip Technology, designed to deliver a fixed output voltage of 1.0V with outstanding accuracy and stability. This LDO is an ideal power management solution for a wide variety of applications, including portable devices, wireless communication systems, and digital electronics that require efficient power conversion and regulation.

Key Features

  • Output Voltage: Fixed 1.0V with high accuracy.
  • High Current Capability: Capable of sourcing up to 150mA of output current.
  • Low Dropout Voltage: Ensures efficient operation even when the input voltage is close to the output voltage.
  • Thermal Shutdown Protection: Provides additional safety by preventing the regulator from overheating.
  • Current Limit Protection: Protects the device and the load from damage due to excessive current.
  • Ultra-Small Package: Available in a 4-pin 1.2mm x 1.6mm thin DFN package, saving valuable board space.
  • Wide Operating Temperature Range: Suitable for industrial applications with a range of -40°C to +125°C.

Applications

The MIC5366-1.0YMT-TZ is versatile and can be used in various applications, including but not limited to:

  • Mobile Phones
  • Portable Media Players
  • Handheld GPS Devices
  • Wireless LAN Devices
  • Digital Cameras
  • Microcontrollers and Digital ICs

Quality and Reliability

Microchip Technology is known for its commitment to quality and the MIC5366-1.0YMT-TZ is no exception. This LDO is manufactured with the highest standards to ensure reliable performance in critical applications. Engineers and designers can trust this product to deliver consistent power, with the added benefits of Microchip's proven expertise in power management solutions.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess