EN
  • EN
  • DE

MIC68400YML-TR

Part No MIC68400YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 3A 16MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.5V or Tracking
Maximum Output Voltage 5.5V
Dropout Voltage-Max 0.5V @ 3A
Output Current 3A
Operating Supply Current 130mA
Control Features Enable, Power On Reset, Power Sequencing
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 0.5 V to 5.5 V
Voltage - Dropout (Typical) 0.36V @ 4A
Mounting SMD (SMT)
Case / Package 16-MLF (4x4)
Win Source Part Number 128201-MIC68400YML-TR
Ultra Librarian 3D Model Ultra Librarian MIC68400YML-TR CAD Model

Description

Product Overview: MIC68400YML-TR from Microchip Technology

The MIC68400YML-TR is a high-performance, adjustable frequency, synchronous buck regulator from Microchip Technology. It is designed to provide a highly efficient, compact, and flexible solution for a wide range of power supply applications. This regulator is capable of delivering up to 3A of continuous output current with an input voltage range of 2.9V to 5.5V, making it suitable for low-voltage, high-density power systems.

Key Features

  • High Efficiency: The synchronous operation provides better efficiency over a wide load range, which is critical for battery-powered applications to extend battery life.
  • Adjustable Output Voltage: It offers an adjustable output voltage range from 0.8V to VIN, allowing for versatile use in various applications.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 300kHz to 4MHz, enabling designers to optimize between efficiency and component size.
  • Power Good (PG) Output: This feature provides a power good signal when the output voltage is within regulation, which is useful for power sequencing and monitoring.
  • Thermal Shutdown Protection: The device includes thermal shutdown to protect against excessive temperature rise.
  • Current Mode Control: This provides fast transient response and cycle-by-cycle current limit for enhanced performance.

Applications

The MIC68400YML-TR is ideal for a variety of applications, including:

  • Portable and battery-powered devices
  • Point-of-load conversions
  • Networking and telecommunications equipment
  • Computer peripherals
  • Industrial and medical equipment

Package and Availability

The MIC68400YML-TR comes in a 10-pin 3mm x 3mm MLF® package, which is RoHS compliant and suitable for space-constrained applications. The device is available in tape and reel packaging, denoted by the "-TR" suffix, facilitating efficient manufacturing processes for high volume production.

With its combination of features, the MIC68400YML-TR from Microchip Technology stands out as a reliable and versatile choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7687 $53.8435
12+ $8.8359 $106.0308
18+ $8.5598 $154.0764
25+ $8.2836 $207.0900
32+ $8.0075 $256.2400
42+ $7.1792 $301.5264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,910 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess