EN
  • EN
  • DE

MIC810MUY-TR

Part No MIC810MUY-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description Processor Supervisor 4.38V 1 Active High/Push-Pull 3-Pin SOT-23 T/R / IC RESET GEN 4.38V VTH SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.38V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 788806-MIC810MUY-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC810
Introduction Date May 12, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MIC810MUY-TR CAD Model

Description

Microchip Technology MIC810MUY-TR Voltage Supervisor

The MIC810MUY-TR from Microchip Technology is a compact, highly reliable voltage supervisor device designed to monitor power supplies in digital systems. It provides an essential protection mechanism by asserting a reset signal whenever the VCC supply voltage drops below a predetermined threshold, ensuring that the microprocessor, FPGA, or other digital system operates within its specified voltage range.

This particular model, housed in a space-saving SOT-23-3 package, is perfect for portable and space-constrained applications such as handheld devices, IoT endpoints, and wearables. The MIC810MUY-TR offers a fixed threshold voltage of 4.38V, which is suitable for 5V systems, and ensures that the devices it protects are not exposed to potentially damaging undervoltage conditions.

Key features of the MIC810MUY-TR include:

  • Low Power Consumption: The device is designed for battery-operated systems with its low quiescent current, thereby extending battery life.
  • Precision Voltage Monitoring: It offers a tight threshold voltage accuracy, ensuring reliable monitoring and system protection.
  • Manual Reset Input: This feature allows a manual reset to be triggered, providing additional system control.
  • Reset Timeout: A built-in delay ensures that the system has sufficient time to stabilize before the reset is de-asserted.
  • Immunity to Short VCC Transients: The device is designed to ignore brief voltage dips, preventing unnecessary resets due to transient conditions.

The MIC810MUY-TR is also characterized by its fast response time, which allows it to react quickly to changes in VCC, and its open-drain reset output, which can be connected to different voltage levels, making it highly versatile for various system designs.

Overall, the MIC810MUY-TR voltage supervisor is a critical component for any system that requires reliable operation and protection against undervoltage conditions. Its small footprint, precision monitoring capabilities, and low power consumption make it an excellent choice for designers looking to enhance the stability and robustness of their electronic products.

You May Also Be Interested in

Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess