EN
  • EN
  • DE

MICRF213AYQS-TR

Part No MICRF213AYQS-TR
Manufacturer Microchip Technology
Catalog RF Receivers
Description RF Receiver ASK/OOK 3.3V 16-Pin QSOP T/R / IC RX 3.3V 300-350 MHZ 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel package
Frequency 300MHz ~ 350MHz
Sensitivity -110dBm
Data Rate (Maximum) 7.2 kbps
Modulation or Protocol AM, OOK
Applications ISM, Garage Door Openers, RKE
Current - Receiving 3.9mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 105°C
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 788829-MICRF213AYQS-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MICRF213
Introduction Date May 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MICRF213AYQS-TR CAD Model

Description

Microchip Technology's MICRF213AYQS-TR: A Robust ASK/OOK RF Receiver IC

The MICRF213AYQS-TR is a high-performance Amplitude Shift Keying (ASK) and On-Off Keying (OOK) radio frequency (RF) receiver integrated circuit (IC) designed and manufactured by Microchip Technology. This device is tailored for low-power, high-volume applications across a wide range of industries, including automotive, home automation, security systems, and wireless communication devices.

Operating in the 300MHz to 440MHz frequency range, the MICRF213AYQS-TR offers a versatile solution for short-range wireless data communication. Its sensitivity and selectivity make it an excellent choice for environments with high levels of interference. The receiver's design ensures minimal power consumption, which is critical for battery-operated devices, providing a longer operational life and reliability.

Key Features:

  • Frequency Range: Operates in the 300MHz to 440MHz frequency band, accommodating a variety of RF applications.
  • Low Power Consumption: Designed for energy efficiency, it is ideal for battery-powered devices, contributing to extended battery life.
  • High Sensitivity: Excellent receiver sensitivity allows for the reception of weak signals, enhancing range and performance.
  • Automatic Gain Control (AGC): Provides consistent performance by compensating for signal strength fluctuations.
  • Easy Integration: The small package size and minimal external component requirements facilitate easy integration into existing designs.
  • Temperature Range: Operates over an industrial temperature range, making it suitable for harsh environments.

The MICRF213AYQS-TR is available in a compact 16-pin QSOP package, which is ideal for space-constrained applications. Its surface-mount technology (SMT) design allows for streamlined assembly processes, reducing manufacturing time and costs.

Microchip Technology provides robust support for the MICRF213AYQS-TR with comprehensive datasheets, application notes, and design guides to assist developers in implementing this IC into their projects. The combination of performance, efficiency, and support makes the MICRF213AYQS-TR a smart choice for designers looking to incorporate reliable wireless communication capabilities into their products.

You May Also Be Interested in

CML Microcircuits
RF RECEIVER 50-1218MHZ 40VQFN / - RF Receiver 50MHz ~ 1.218GHz -116dBm 19.2kbps PCB, Surface Mount 40-VQFN (6x6)
Need more? Email Us
Linx Technologies Inc.
RF RECEIVER ASK/OOK 418MHZ / KH2 RF Receiver ASK, OOK 418MHz -112dBm 10kbps PCB, Surface Mount
Need more? Email Us
U-blox
M10 GNSS LGA PATCH ANTENNA MOD
Lowest to $41.0527
NXP / Nexperia
IC DGTL CHIP AUTO RADIO 100HTQFP
Need more? Email Us
U-blox
RF RECEIVER GNSS/GPS SIP
Lowest to $27.0382
U-blox
GNSS LCC RX MOD, ROM, CRYSTAL
Lowest to $25.6432
Microchip Technology
RF RCVR UHF/ASK/FSK 433MHZ 24QFN
Lowest to $47.5828
Telit
SE868-V3 MODULE V26_1.0.1_HG / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -165dBm 32-QFN (11x11)
Need more? Email Us
STMicroelectronics
ADD INFOTAINMENT / Automotive, AEC-Q100 RF Receiver AM, FM, RDS, SW-LW 108MHz PCB, Surface Mount 64-VFQFPN (9x9)
Lowest to $4.2000

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7967 $53.9010
70+ $1.4742 $103.1940
110+ $1.4281 $157.0910
145+ $1.3821 $200.4045
190+ $1.3360 $253.8400
255+ $1.1978 $305.4390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess