EN
  • EN
  • DE

MPLAD15KP120CA

Part No MPLAD15KP120CA
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 120VWM 193VC PLAD  /  193V Clamp 78A Ipp Tvs Diode Surface Mount PLAD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Bulk
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 120V
Voltage - Breakdown (Min) 133V
Voltage - Clamping (Max) @ Ipp 193V
Current - Peak Pulse (10/1000µs) 78A
Power - Peak Pulse 15000W (15kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case Nonstandard SMD
Supplier Device Package PLAD
Base Product Number PLAD15
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 1086-7174,1086-7174-MIL
Standard Package 1
Win Source Part Number 1169369-MPLAD15KP120CA
Ultra Librarian 3D Model Ultra Librarian MPLAD15KP120CA CAD Model

Description

The MPLAD15KP120CA from Microchip Technology is a high-quality Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. This robust component is part of Microchip's extensive range of circuit protection devices, engineered to ensure the reliability and longevity of your electronic systems.

Key Features

  • High Surge Protection: The device can handle surge currents up to 15kW at 10/1000μs waveform, making it an ideal choice for safeguarding against severe voltage spikes.
  • Bi-directional Clamping: The MPLAD15KP120CA offers bi-directional clamping which provides symmetrical protection for AC signals or electrical lines where the polarity reverses.
  • Wide Operating Voltage Range: With a standoff voltage of 120V, it is suitable for a variety of applications that require a higher working voltage level.
  • Fast Response Time: The device reacts in picoseconds to overvoltage events, ensuring rapid protection for sensitive circuits.
  • Low Leakage Current: It has a low idle current which helps to minimize power loss and improve energy efficiency when the device is in standby mode.
  • Robust Construction: The MPLAD15KP120CA is housed in a molded plastic over glass passivated junction, providing a rugged and durable shield against environmental factors.

Applications

The MPLAD15KP120CA is versatile and can be used in a wide range of applications, including:

  • Power supply protection
  • Industrial systems
  • Telecommunications equipment
  • Networking devices
  • Automotive electronics
  • Aerospace and avionics systems

Standards and Certifications

This TVS diode is compliant with industry standards, ensuring its reliability and performance across various conditions. It is RoHS compliant, and its performance is validated under high-surge environments, making it a trustworthy component for critical applications.

With the MPLAD15KP120CA, Microchip Technology continues to demonstrate its commitment to providing top-tier circuit protection solutions that meet the demanding requirements of modern electronic systems.

You May Also Be Interested in

ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313
Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess