EN
  • EN
  • DE
  • IT

MTCH105-I/ST

Part No MTCH105-I/ST
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC PROXIMITY DETECTOR 14TSSOP / Capacitive Touch Buttons 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr Microchip Technology
Package Tube
Type Buttons
Proximity Detection Yes
Number of Inputs Up to 5
LED Driver Channels Up to 5
Interface Open Drain
Voltage - Supply 2.05V ~ 3.6V
Current - Supply 80mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number MTCH105
Standard Package 96
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350317-MTCH105-I/ST
Ultra Librarian 3D Model Ultra Librarian MTCH105-I/ST CAD Model

Description

The MTCH105-I/ST is a highly integrated touch controller from Microchip Technology, designed to simplify the implementation of capacitive touch interfaces. This device is a part of Microchip's extensive range of touch sensing solutions that cater to a wide array of applications, from consumer electronics to industrial control panels.

Key Features

  • Capacitive Touch Sensing: The MTCH105-I/ST offers robust capacitive touch sensing capabilities, enabling it to detect touch inputs with high precision and responsiveness.
  • 5-Channel Support: It supports up to 5 touch sensor inputs, providing flexibility in designing various touch interfaces such as buttons, sliders, or wheels.
  • Easy Integration: This device is designed for easy integration into existing designs, requiring minimal external components and simplifying the PCB layout process.
  • Low Power Consumption: The MTCH105-I/ST is optimized for low power consumption, making it ideal for battery-powered applications where power efficiency is crucial.
  • Adjustable Sensitivity: The sensitivity of the touch sensors can be adjusted through configuration settings, allowing for customization to suit different panel materials and environmental conditions.
  • Robust Noise Immunity: Engineered to withstand electromagnetic interference and noise, the MTCH105-I/ST ensures reliable performance in challenging environments.

Applications

The versatility of the MTCH105-I/ST makes it suitable for a wide range of applications. It is particularly well-suited for use in:

  • Consumer electronics such as remote controls, gaming devices, and home appliances.
  • Automotive interiors, including touch-based infotainment and climate control interfaces.
  • Industrial control panels, where reliable touch input is essential for operation.
  • Medical devices that benefit from touch interfaces for ease of use and cleaning.

Technical Specifications

The MTCH105-I/ST operates within a voltage range of 2.4V to 5.5V and is available in a small TSSOP-14 package. It is designed for operation across a wide temperature range, making it a robust choice for various environmental conditions.

You May Also Be Interested in

Microchip Technology
IC SENSOR MAXTOUCH
Lowest to $7.5301
Semtech Corporation
TOUCH BUTTON CONTROLLER / Capacitive Touch Buttons 32-QFN (5x5)
Lowest to $2.9249
Microchip Technology
IC SENSOR 5KEY 5V 5MA SGL 28SSOP / Capacitive Touch Buttons 28-SSOP
Need more? Email Us
Sichuan Tuodian Semiconductor Co., Ltd.
Yes 1 SOT-23-6 Sensor, Capacitive Touch RoHS
Lowest to $0.0822
Microchip Technology
IC SENSOR MAXTOUCH
Lowest to $16.2490
Tontek
SOT-23-6 Sensor, Capacitive Touch RoHS
Lowest to $0.1011
Microchip Technology
SENSOR IC TOUCH PROG 1CH 8-SOIC
Lowest to $123.1701
Microchip Technology
IC SENSOR MAXTOUCH
Lowest to $10.9684
Xiamen Xinwang Electronic Technology Co., Ltd.
Yes 1 SOT-23-6L Sensor, Capacitive Touch RoHS
Lowest to $0.1314

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7323 $51.9690
75+ $1.4214 $106.6050
110+ $1.3770 $151.4700
155+ $1.3325 $206.5375
195+ $1.2881 $251.1795
260+ $1.1549 $300.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess