EN
  • EN
  • DE

ATMXT154-CUR

Part No ATMXT154-CUR
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC SENSOR MAXTOUCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Programmable Not Verified
Standard Package 6,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 64162-ATMXT154-CUR
Ultra Librarian 3D Model Ultra Librarian ATMXT154-CUR CAD Model

Description

Microchip Technology ATMXT154-CUR Touch Controller

The ATMXT154-CUR from Microchip Technology is a sophisticated touch controller designed to deliver an exceptional user experience for touch interface applications. This advanced component is part of Microchip's maXTouch® product line, which is renowned for its superior performance and reliability in touch sensing technology.

The ATMXT154-CUR is engineered to support capacitive touch screens with up to 154 nodes, providing precise and responsive touch detection. It is ideal for a wide range of applications, including automotive infotainment systems, industrial control panels, and high-end consumer electronics where touch functionality is a critical feature.

Key Features:

  • maXTouch® Technology: Utilizes Microchip's proprietary maXTouch® technology, ensuring robust touch performance even in challenging environments.
  • High Node Count: Supports up to 154 touch nodes, offering fine-grained touch resolution for intricate touch interfaces.
  • Advanced Noise Suppression: Equipped with advanced algorithms to suppress noise, providing reliable touch detection even in the presence of electrical interference.
  • Flexible Communication: Features I2C and SPI communication interfaces, allowing for easy integration with a wide range of microcontrollers and processors.
  • Low Power Consumption: Designed with power efficiency in mind, the ATMXT154-CUR is suitable for battery-powered devices where power conservation is crucial.
  • Adaptive Sensing: Capable of adaptive sensing technology that dynamically adjusts to environmental changes, ensuring consistent touch performance.

Applications:

  • Automotive infotainment and navigation systems
  • Industrial control panels and interfaces
  • High-end consumer electronics such as tablets and smart home devices

Microchip Technology's ATMXT154-CUR is a robust and versatile touch controller that stands out for its high node count and advanced features. Its integration into a product design ensures a touch interface that is both highly responsive and reliable, enhancing the overall user experience. Whether for automotive, industrial, or consumer applications, the ATMXT154-CUR is a smart choice for designers looking to incorporate state-of-the-art touch capabilities into their products.

You May Also Be Interested in

NXP / Nexperia
IC CTLR TOUCH SENSR PROX 16TSSOP / Capacitive Touch Screen 2-Wire 8 Key 16-Pin TSSOP
Need more? Email Us
Microchip Technology
SENSOR IC TOUCH/PROXMTY 1CH8SOIC / CHARGE-TRANSFER TOUCH SENSOR
Lowest to $3.5057
Microchip Technology
IC TOUCH SENSOR/LED DRVR 10DFN
Lowest to $1.0765
Semtech Corporation
IC TOUCH BUTTON CTLR 28MLPQ / Low Power, Capacitive Button Touch and Proximity Controller with LED Drivers and Analog Output
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 40VFQFPN
Lowest to $14.4445
NXP / Nexperia
IC PROXIMITY SWITCH 8CH 28TSSOP / Proximity Sensor Capacitive 2.5V to 5.5VDC Automotive 28-Pin TSSOP EP T/R
Lowest to $4.1804
Microchip Technology
IC TOUCH SENSOR 12CH 20VQFN
Need more? Email Us
Microchip Technology
IC SENSOR QTOUCH 6CHAN 28SSOP
Lowest to $76.9507
NXP / Nexperia
IC CTLR TOUCH SENSOR PROX 16-QFN / Capacitive Touch Screen 16-Pin QFN EP Each
Lowest to $1.4465

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5080 $58.0320
10+ $11.9034 $119.0340
16+ $11.5315 $184.5040
21+ $11.1596 $234.3516
27+ $10.7877 $291.2679
36+ $9.6720 $348.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess