EN
  • EN
  • DE

PCA8885TS/Q900/1,1

Part No PCA8885TS/Q900/1,1
Manufacturer NXP / Nexperia
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC PROXIMITY SWITCH 8CH 28TSSOP / Proximity Sensor Capacitive 2.5V to 5.5VDC Automotive 28-Pin TSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Series Automotive, AEC-Q100
Packaging Reel package
Type Buttons
Proximity Detection Yes
Number of Inputs 8
Interface I2C
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Supply Current 10μA
Operating Temperature Range -40°C ~ 85°C
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Win Source Part Number 791471-PCA8885TS/Q900/1,1
Popularity Medium
Supply and Demand Status Limited
Family Name PCA8885
Introduction Date November 24, 2011
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PCA8885TS/Q900/1,1 CAD Model

Description

NXP PCA8885TS/Q900/1,1 Proximity Sensor

The NXP PCA8885TS/Q900/1,1 is a state-of-the-art proximity sensor that offers cutting-edge features for a wide range of applications. This sensor is part of NXP's portfolio of high-performance, ultra-low power ICs designed for touch and proximity detection. It is ideal for consumer electronics, automotive, and industrial markets where power efficiency and user interface innovation are key concerns.

Key Features:

  • Ultra-Low Power Consumption: The PCA8885TS/Q900/1,1 is designed for battery-powered applications, with power-saving features that extend battery life and reduce the overall power footprint of the device it's integrated into.
  • High Sensitivity: With advanced sensitivity settings, this sensor can detect proximity with high precision, making it suitable for a wide range of proximity detection tasks.
  • Integrated Signal Processor: The sensor includes an integrated signal processor that provides robust detection capabilities and reduces the need for additional processing power from the host controller.
  • Flexible Configuration: It offers versatile configuration options that allow it to be tailored to specific application requirements, ensuring optimal performance in diverse environments.
  • Small Form Factor: The compact package size of the PCA8885TS/Q900/1,1 makes it an excellent choice for space-constrained applications without compromising on functionality.

Applications:

  • Smartphones and Tablets
  • Wearable Devices
  • Home Automation Systems
  • Automotive Touch Controls
  • Industrial Sensors

The PCA8885TS/Q900/1,1 from NXP is a versatile and powerful solution for proximity sensing requirements. Its combination of ultra-low power consumption, high sensitivity, and small size makes it an attractive option for designers looking to enhance the interactivity and efficiency of their products.

You May Also Be Interested in

Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.1642
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $2.5216
Cypress Semiconductor Corp
IC CAP SENSE 16SOIC
Lowest to $2.0073
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $12.8898
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.5879
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $4.0600
Semtech Corporation
IC TOUCH BUTTON CTLR 28MLPQ / Low Power, Capacitive Button Touch and Proximity Controller with LED Drivers and Analog Output
Need more? Email Us
Renesas Electronics America
IC TOUCH SENSOR 75W 16VFQFPN
Need more? Email Us
Cypress Semiconductor Corp
IC CAP SENSE 8SOIC
Lowest to $1.7970

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1804 $50.1648
30+ $3.4301 $102.9030
46+ $3.3229 $152.8534
63+ $3.2157 $202.5891
81+ $3.1085 $251.7885
108+ $2.7870 $300.9960
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess