EN
  • EN
  • DE

MTD6501G-HC1

Part No MTD6501G-HC1
Manufacturer Microchip Technology
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 2V-14V 8SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 17 Weeks
Features - Motor Driver DMOS PWM 8-SOP-EP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -30°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Case / Package 8-SOP-EP
Family Name MTD6501
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928487-MTD6501G-HC1
Ultra Librarian 3D Model Ultra Librarian MTD6501G-HC1 CAD Model

Description

Microchip Technology's MTD6501G-HC1: A High-Efficiency Brushless DC Fan Motor Driver

Microchip Technology's MTD6501G-HC1 is an advanced brushless DC (BLDC) motor driver specifically designed for fan motor control applications. This compact, high-performance device is engineered to drive single-coil brushless DC fans and blowers, providing a reliable and efficient solution for thermal management in a variety of systems.

Key Features:

  • Integrated Hall-Effect Sensor: The MTD6501G-HC1 incorporates an internal Hall-effect sensor that facilitates precise motor commutation, ensuring smooth and efficient operation without the need for external sensors.
  • Wide Operating Voltage Range: This motor driver operates over a broad voltage range from 3V to 5.5V, making it versatile for various applications and compatible with most common system voltages.
  • Low Power Consumption: Designed with power efficiency in mind, the MTD6501G-HC1 minimizes power waste, contributing to the overall energy efficiency of the system it's integrated into.
  • Robust Protection Features: The device includes numerous built-in protection features such as lock-up protection, automatic restart, and thermal shutdown, which help to safeguard the driver and the motor from potential damage due to abnormal operating conditions.
  • High Output Drive Capability: With the capacity to deliver high output drive current, the MTD6501G-HC1 can handle a wide range of fan motor sizes, providing flexibility in design choices.

Applications:

The MTD6501G-HC1 is ideal for a variety of applications where efficient and reliable fan motor control is critical. These include:

  • Desktop and Laptop Computers
  • Networking and Telecommunication Equipment
  • Consumer Electronics
  • Portable Battery-Powered Devices
  • Medical Instruments

Microchip's MTD6501G-HC1 motor driver is a testament to the company's commitment to providing innovative solutions for power management and motor control. Its integration into your design can lead to a more compact, energy-efficient, and robust thermal management system.

For more detailed information, including datasheets, technical specifications, and application notes, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
Zhejiang Xinmai Technology Co., Ltd
SSOP-10 Motor Drivers, Controllers RoHS
Lowest to $0.4399
Hangzhou RuiMeng Technology Co., Ltd.
TDFN-8L-EP(2x2) Motor Drivers, Controllers RoHS
Lowest to $0.2112
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Texas Instruments
11V, 1A BRUSHED DC MOTOR DRIVER / Bipolar Motor Driver NMOS PWM 8-WSON (2x2)
Lowest to $0.2849
Fortior Tech
QFN-56 Motor Drivers, Controllers RoHS
Lowest to $1.7594
Omron
SENSOR RETROREFLCTV 4M NPN DO/LO / Retroreflective Optical Sensor 157.480" (4m) NPN - Dark-ON/Light-ON - Selectable
Lowest to $43.7006
MICROSS/On Semiconductor
IC MTRDRV BIPLR 4.75-5.25V 32QFN
Lowest to $11.0598

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7824 $62.3840
80+ $1.4626 $117.0080
125+ $1.4169 $177.1125
170+ $1.3711 $233.0870
220+ $1.3255 $291.6100
295+ $1.1883 $350.5485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess