EN
  • EN
  • DE

MAX3863ETJ+

Part No MAX3863ETJ+
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description IC LASR DRVR 2.7GBPS 3.6V 32TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type Laser Diode Driver (Fiber Optic)
Data Rate 2.7Gbps
Supply Voltage (V) 3.15V ~ 3.6V
Supply Current 58mA
Current - Modulation 80mA
Current - Bias 100mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN-EP (5x5)
Mounting Style SMD
Family Part Number MAX3863
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 703431-MAX3863ETJ+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3863ETJ+ CAD Model

Description

Maxim Integrated MAX3863ETJ+ Overview

The MAX3863ETJ+ from Maxim Integrated is a high-performance, low-power, compact transimpedance amplifier (TIA) designed for optical networking applications. This device is specifically optimized for use in 10Gbps systems, making it an ideal choice for designers working on fiber optic receivers, Ethernet systems, and other high-speed data communication infrastructures.

Key Features and Benefits

  • High-Speed Performance: The MAX3863ETJ+ is capable of handling data rates up to 10Gbps, ensuring compatibility with high-speed communication standards.
  • Low Power Consumption: This TIA maintains low power dissipation, which is critical for reducing system costs and improving reliability in dense networking environments.
  • Adjustable Bandwidth: The device features an adjustable bandwidth to optimize the balance between noise performance and signal integrity, catering to various application needs.
  • Single +3.3V Supply Operation: Operating from a single +3.3V supply simplifies the power supply design and reduces the overall power requirements of the system.
  • Differential Outputs: The MAX3863ETJ+ provides differential outputs, which are essential for minimizing common-mode noise and improving signal quality in high-speed data links.
  • Compact Package: Housed in a 32-pin TQFN package, the device occupies minimal board space, which is a valuable attribute for space-constrained applications.

Applications

  • Fiber Optic Receivers
  • SONET/SDH Systems
  • 10 Gigabit Ethernet
  • High-Speed Data Acquisition Systems

The MAX3863ETJ+ is engineered to deliver robust performance in challenging environments, maintaining signal fidelity while operating at the cutting edge of data transmission speeds. Its integration into optical networks underscores Maxim Integrated's commitment to providing innovative and reliable solutions for the rapidly evolving landscape of high-speed data communications.

With its blend of speed, efficiency, and compact design, the MAX3863ETJ+ is a superior choice for system designers looking to create the next generation of optical communication systems, ensuring that data continues to move swiftly and securely across the globe.

You May Also Be Interested in

Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2GBPS 5V 24QFN
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 24MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2.1GBPS 3.63V
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us
Microchip Technology
IC LASER DRV 155MBPS 5.5V 10MSOP / Laser Driver IC 155Mbps 1 Channel 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 11.3GB 3.6V 16MLF / Laser Driver IC 11.3Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess