EN
  • EN
  • DE

PAS7400B-NGI

Part No PAS7400B-NGI
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET MII 384FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Protocol Ethernet
Interface MII
Package / Case 384-BGA, FCBGA
Supplier Device Package 384-FCBGA (17x17)
Base Product Number PAS7400
Standard Package 90 pcs
ECCN 5A002A1 MIC
HTSUS 8542.31.0001
Win Source Part Number 888564-PAS7400B-NGI
Ultra Librarian 3D Model Ultra Librarian PAS7400B-NGI CAD Model

Description

Microchip Technology PAS7400B-NGI

The PAS7400B-NGI from Microchip Technology is a state-of-the-art integrated circuit designed for smart energy applications. This advanced product stands out for its robust performance and versatility, making it an ideal choice for developers looking to enhance their energy management systems.

At the core of the PAS7400B-NGI's capabilities is its exceptional precision in energy measurement. It ensures highly accurate monitoring of power consumption, which is crucial for the development of energy-efficient devices. The chip's precision in current and voltage measurement enables not just energy monitoring but also advanced analytics, which can lead to significant improvements in power usage patterns and cost savings.

The PAS7400B-NGI is equipped with sophisticated connectivity features, including support for various communication protocols. This allows for seamless integration into existing energy management networks and facilitates easy data transfer for remote monitoring and control. The chip's network readiness makes it a future-proof component for the ever-evolving landscape of smart energy solutions.

Microchip Technology has also prioritized security in the design of the PAS7400B-NGI. With built-in security features, it ensures the integrity and confidentiality of data, which is paramount in today's interconnected world. This focus on security makes the PAS7400B-NGI a trustworthy choice for applications where data protection is of the utmost importance.

Additionally, the PAS7400B-NGI boasts a low-power operation mode, which is essential for battery-powered devices and systems that require long-term, sustainable energy usage. Its power efficiency does not compromise performance, delivering reliable operation even in the most demanding of applications.

In conclusion, the PAS7400B-NGI from Microchip Technology is a powerful and secure solution for smart energy applications. Its precision, connectivity, and low-power operation make it a top contender for developers looking to innovate in the field of energy management. Whether it's for residential, commercial, or industrial use, the PAS7400B-NGI is engineered to meet the challenges of modern energy systems.

You May Also Be Interested in

Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4167 $54.1670
23+ $4.4445 $102.2235
35+ $4.3056 $150.6960
48+ $4.1667 $200.0016
63+ $4.0278 $253.7514
84+ $3.6111 $303.3324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,750 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess