EN
  • EN
  • DE

PIC12F1501-I/P

Part No PIC12F1501-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-PDIP
Manufacturer Microchip Technology
Series PIC® 12F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 4x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name PIC12F1501
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889323-PIC12F1501-I/P
Ultra Librarian 3D Model Ultra Librarian PIC12F1501-I/P CAD Model

Description

Microchip Technology's PIC12F1501-I/P Microcontroller

The PIC12F1501-I/P is a powerful and versatile 8-bit microcontroller from Microchip Technology, designed to deliver performance, efficiency, and flexibility for a wide range of applications. Housed in a 8-pin PDIP package, this MCU is ideal for space-constrained applications that require complex control and monitoring functions.

Key Features:

  • High-Performance RISC CPU: The PIC12F1501-I/P features a Reduced Instruction Set Computing (RISC) architecture that enables the execution of most instructions in a single cycle, achieving throughputs approaching 1 MIPS per MHz. This provides the power to process tasks efficiently, making it suitable for time-sensitive applications.
  • Enhanced Mid-range Core: With 49 Instructions, 16 Stack Levels, and 41 unique opcodes, the device offers a balanced blend of power and simplicity, ensuring ease of use without compromising on performance.
  • Memory: It boasts 1.75KB of Flash program memory, 64 Bytes of EEPROM data memory, and 128 Bytes of RAM, providing ample space for code and data storage necessary for various applications.
  • Integrated Features: The microcontroller includes an array of built-in features such as a 10-bit Analog-to-Digital Converter (ADC), multiple communication interfaces, a 5-bit Digital-to-Analog Converter (DAC), and configurable logic cells that allow for custom peripheral creation.
  • Low Power Consumption: With multiple sleep modes and an ultra-low-power wake-up, the PIC12F1501-I/P excels in power-sensitive designs, extending the battery life of portable devices.
  • Robust Peripheral Set: The device includes peripherals like PWM modules, comparators, and timers that support a variety of applications, from simple LED control to complex motor control operations.

Applications:

The PIC12F1501-I/P is well-suited for a broad range of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control
  • Internet of Things (IoT) Devices
  • Battery Management
  • Medical Devices

Microchip's PIC12F1501-I/P microcontroller offers a compact, feature-rich solution for designers looking to optimize their products with a reliable, high-performance MCU. Whether it's for hobbyist projects or industrial-grade applications, this microcontroller stands out as a top choice for those requiring a small form factor with powerful capabilities.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2883 $50.3426
54+ $1.8776 $101.3904
83+ $1.8189 $150.9687
114+ $1.7602 $200.6628
147+ $1.7015 $250.1205
197+ $1.5255 $300.5235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,092 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess