EN
  • EN
  • DE

PIC12F683-I/MD

Part No PIC12F683-I/MD
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 5
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 128 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-DFN (4x4)
Win Source Part Number 061682-PIC12F683-I/MD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC12F683-I/MD CAD Model

Description

Product Overview: PIC12F683-I/MD

The PIC12F683-I/MD is a high-performance, 8-bit microcontroller designed and manufactured by Microchip Technology. This compact and versatile MCU is part of Microchip's renowned PIC12F series, known for their efficiency and reliability in a wide range of applications. The device comes in an 8-pin small outline package, making it an ideal choice for space-constrained applications.

Equipped with Microchip's advanced RISC architecture, the PIC12F683-I/MD delivers fast processing speeds with a minimal instruction set, ensuring efficient operation and quick development cycles. The microcontroller features a 2KB flash memory, which provides ample space for application code, and 128 bytes of RAM for data storage. Additionally, the device includes 256 bytes of EEPROM, which can be used for non-volatile storage of configuration settings or small amounts of data that must be retained during power cycles.

The PIC12F683-I/MD operates at a voltage range of 2.0V to 5.5V, offering flexibility for use in both low-power and standard applications. It supports a wide frequency range up to 20MHz, which can be sourced from an external crystal or an internal oscillator, providing options for precise timing or reduced component count.

This microcontroller is equipped with an array of integrated features, including an 8-bit timer, a 16-bit timer, and a multi-channel 10-bit Analog-to-Digital Converter (ADC). These built-in peripherals allow for sophisticated control and sensing capabilities without the need for additional external components. The device also offers enhanced features such as a programmable brown-out reset, an on-chip voltage reference, and an in-circuit serial programming (ICSP) capability for easy programming and debugging.

The PIC12F683-I/MD is suitable for a variety of applications such as automotive systems, consumer electronics, industrial control, and low-power battery-operated devices. Its robust design, comprehensive feature set, and small footprint make it a go-to choice for designers looking for a microcontroller that delivers performance and versatility without compromising on space.

For design flexibility, the PIC12F683-I/MD is supported by Microchip's MPLAB development environment, which provides a full suite of software tools for code development, simulation, and debugging. This ensures a streamlined development process from prototype to production.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2349 $50.8188
29+ $3.4748 $100.7692
45+ $3.3663 $151.4835
62+ $3.2577 $201.9774
80+ $3.1491 $251.9280
107+ $2.8233 $302.0931
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,170 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess