Microchip Technology's PIC16C55/JW-S1 Microcontroller
The PIC16C55/JW-S1 is a high-performance, CMOS fully-static 8-bit microcontroller fabricated on Microchip Technology's renowned PIC architecture. Designed to offer a perfect blend of power efficiency and functionality, the PIC16C55/JW-S1 is a versatile solution for a wide range of embedded applications.
Key Features:
- Core: The device features a powerful PIC architecture with a CPU speed of DC - 20 MHz (external) and DC - 200 ns instruction cycle.
- Program Memory: It comes with 512 words of EPROM, providing ample space for simple to moderately complex applications.
- Data Memory: The microcontroller includes 24 bytes of RAM, allowing for efficient handling of temporary data and variables.
- I/O Ports: The PIC16C55/JW-S1 is equipped with 20 general-purpose I/O pins that provide the flexibility for interfacing with a variety of peripherals and devices.
- Timer: An integrated 8-bit timer ensures precise timing operations, which is essential for tasks that require accurate time delays or event counting.
- Operating Voltage: The device operates within a range of 2.5V to 6.25V, making it suitable for both battery-powered and line-powered applications.
- Package: The JW package is a windowed ceramic package that allows for UV erasure and reprogramming, making it ideal for prototyping and iterative development processes.
Applications:
The PIC16C55/JW-S1 is a versatile microcontroller that can be used in various applications such as:
- Consumer Electronics
- Automotive Systems
- Industrial Controls
- Home Appliances
- Medical Devices
- Security Systems
With its robust instruction set, multiple I/O lines, and low power consumption, the PIC16C55/JW-S1 from Microchip Technology is an excellent choice for designers looking for a reliable and cost-effective solution for their embedded systems. Whether you're developing a simple timer or a more complex system, this microcontroller provides the performance and features necessary to bring your project to life.