EN
  • EN
  • DE

PIC16C621A-04I/SO

Part No PIC16C621A-04I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description EPROM-Based 8-Bit CMOS Microcontroller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 96 x 8
Supply Voltage 2.5 V ~ 5.5 V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 18-SOIC (0.295", 7.50mm Width)
Manufacturer Package 18-SOIC
RoHS State Request Verification
Win Source Part Number 1237821-PIC16C621A-04I/SO
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C621A-04I/SO CAD Model

Description

Product Overview: PIC16C621A-04I/SO from Microchip Technology

The PIC16C621A-04I/SO is a high-performance, EPROM-based microcontroller unit (MCU) from Microchip Technology, designed to deliver exceptional versatility and efficiency for a wide range of embedded applications. This 18-pin MCU is part of the renowned PIC16C family, known for its user-friendly interface and robust architecture, making it an ideal choice for designers looking to optimize their systems for size, power, and cost.

Key Features:

  • Core: The PIC16C621A-04I/SO features a powerful RISC architecture with 35 single-word instructions, ensuring a seamless and efficient operation for various tasks.
  • Speed: Operating at a speed of 4 MHz, this MCU provides a swift response and processing capability, suitable for time-sensitive applications.
  • Memory: It comes equipped with 1.75KB of on-board EPROM program memory and 128 bytes of RAM, allowing for ample space to run applications and manage data.
  • I/O Ports: The device includes 13 I/O pins, providing flexibility in interfacing with external peripherals and components.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the PIC16C621A-04I/SO is resilient and reliable under varying environmental conditions.
  • Package: The MCU is available in a space-saving SOIC package, making it suitable for compact designs without sacrificing performance or functionality.

Applications:

The versatility of the PIC16C621A-04I/SO allows it to be used in a multitude of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Medical devices
  • Home appliances

Why Choose the PIC16C621A-04I/SO?

Microchip's PIC16C621A-04I/SO MCU stands out for its ease of use, robust instruction set, and cost-effectiveness. It offers a perfect blend of performance and flexibility, making it a go-to choice for designers looking to create sophisticated yet reliable products. Its EPROM technology also allows for rapid prototyping and iteration, significantly reducing development time and getting products to market faster.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess