EN
  • EN
  • DE

PIC16C62A-04/SS

Part No PIC16C62A-04/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 8-Bit CMOS Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 3.5KB (2K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 128 x 8
Supply Voltage 4 V ~ 6 V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
RoHS State Request Verification
Win Source Part Number 1237833-PIC16C62A-04/SS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16C62
Introduction Date August 14, 1998
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC16C62A-04/SS CAD Model

Description

Microchip Technology's PIC16C62A-04/SS Microcontroller

The PIC16C62A-04/SS is a powerful and versatile 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring a compact, yet feature-rich microcontroller. This particular model is part of the PIC16C family, which is renowned for its user-friendly interface, low power consumption, and high performance.

Key Features:

  • CPU: The heart of the PIC16C62A-04/SS is a high-performance RISC CPU, which offers a maximum speed of 4 MHz. Its architecture is optimized for efficient instruction execution, allowing for quick processing and response times within embedded systems.
  • Memory: Equipped with 128 bytes of RAM and 3.5 KB of on-chip program memory (EPROM), the device provides ample space for application code and data storage, supporting complex operations without the need for external memory components.
  • I/O Ports: The microcontroller features 22 I/O pins, which are highly flexible and can be configured for a variety of functions, such as digital input/output, analog input, or as connections for peripheral devices.
  • Timers: It includes two built-in timers, which can be used for event counting, pulse generation, or as time bases for various operations within the application.
  • Serial Communication: For applications requiring serial data communication, the PIC16C62A-04/SS supports USART (Universal Synchronous Asynchronous Receiver Transmitter), allowing for easy integration into systems requiring serial interfaces.
  • Power Management: The device is designed with power-saving features, including a power-on reset, a watchdog timer, and selectable oscillator options, which contribute to the reduction of power consumption during operation.
  • Package: The microcontroller comes in an SSOP (Shrink Small Outline Package) form factor, specifically the 28-pin 04/SS package, which is suitable for space-constrained applications.

Applications:

The PIC16C62A-04/SS is ideal for a wide range of applications, such as automotive systems, consumer electronics, industrial automation, and more. Its robust feature set and adaptability make it an excellent choice for designers seeking a reliable microcontroller for their next project.

With its integration of essential peripherals, memory, and powerful CPU, the PIC16C62A-04/SS from Microchip Technology stands out as a microcontroller that balances performance with practicality, catering to the needs of modern embedded system designs.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess