EN
  • EN
  • DE

PIC16F1823T-I/ML

Part No PIC16F1823T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 32MHz
Number of I/O 12
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 128 x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QFN (4x4)
Win Source Part Number 1088399-PIC16F1823T-I/ML
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F1823T-I/ML CAD Model

Description

Product Overview: PIC16F1823T-I/ML from Microchip Technology

The PIC16F1823T-I/ML is a high-performance, 8-bit microcontroller designed by Microchip Technology. This compact, yet powerful microcontroller is part of Microchip's extensive PIC16F family, known for its versatility and reliability in a wide range of applications. It operates with an enhanced mid-range core with 14-bit instruction set, providing a perfect blend of power efficiency and performance.

This microcontroller comes in a 16-pin QFN (Quad Flat No-lead) package, which is ideal for space-constrained applications. The PIC16F1823T-I/ML operates within an industrial temperature range of -40°C to +85°C, ensuring robust performance in harsh environments. With a typical operating voltage range of 1.8V to 5.5V, it is well-suited for low-power and battery-operated devices.

Featuring a rich set of peripherals, the PIC16F1823T-I/ML includes up to 3.5KB of flash memory and 128 bytes of EEPROM, providing ample space for program storage and data retention. It also boasts 256 bytes of RAM, ensuring efficient handling of variables and temporary data during operation. The device integrates an array of features such as an 8-bit timer, two 16-bit timers, a 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, and a 5-bit Digital-to-Analog Converter (DAC), enhancing its capability for sensor interfacing and analog signal processing.

Communication with other devices is facilitated through various serial interfaces, including I2C, SPI, and EUSART, which enable the PIC16F1823T-I/ML to be part of a larger system or to communicate with sensors, actuators, and other microcontrollers. Additionally, it includes a Capture/Compare/PWM (CCP) module, which is extremely useful for motor control, lighting control, and other PWM-based applications.

Microchip's MPLAB X Integrated Development Environment (IDE) supports the PIC16F1823T-I/ML, providing developers with a comprehensive suite of tools for code development, simulation, and debugging. Moreover, the microcontroller is compatible with Microchip's PICkit™ 3 or MPLAB ICD 3 in-system programmers/debuggers for easy programming and in-circuit debugging.

In summary, the PIC16F1823T-I/ML is a feature-rich and versatile microcontroller that is well-suited for a variety of embedded systems, ranging from simple to complex applications. Its robust design, coupled with Microchip's extensive support and resources, makes it an ideal choice for designers looking for a reliable and scalable solution.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess