EN
  • EN
  • DE

PIC16C62B-04/SP

Part No PIC16C62B-04/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 28SDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 22
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
Data RAM Size 128 x 8
Supply Voltage - Operating 4 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-SPDIP
Win Source Part Number 037822-PIC16C62B-04/SP
Family Name PIC16C62
Introduction Date August 27, 1998
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Ultra Librarian 3D Model Ultra Librarian PIC16C62B-04/SP CAD Model

Description

Microchip Technology PIC16C62B-04/SP Microcontroller

The PIC16C62B-04/SP is a high-performance, CMOS, fully-static, 8-bit microcontroller produced by Microchip Technology. It is part of the PIC16C family, which is renowned for its excellent power efficiency, versatility, and wide range of applications. This particular model comes in a 28-pin SPDIP (Single in-line Package, Plastic DIP) package, making it suitable for through-hole PCB assembly.

With a clock speed of 4 MHz, the PIC16C62B-04/SP delivers robust processing capabilities for a variety of embedded applications. It is equipped with 3.5KB of program memory and 128 bytes of RAM, ensuring adequate space for your application code and data storage needs. The device also features EEPROM memory, which provides reliable data retention without the need for an external storage component.

One of the key advantages of the PIC16C62B-04/SP is its rich set of integrated peripherals. These include:

  • A versatile 8-bit timer/counter with an 8-bit programmable prescaler.
  • Two additional 16-bit timers, offering extended range for time-sensitive operations.
  • A synchronous serial port that can be configured for SPI or I2C communication, enabling easy integration with a wide array of peripherals and sensors.
  • 13 I/O pins that provide ample interface options for connecting to other devices and components in your system.

The microcontroller also boasts power-saving features such as a Power-on Reset (POR), Device Reset Timer (DRT), and Watchdog Timer (WDT), which help to ensure reliable operation even in the event of unexpected power fluctuations or software anomalies. Additionally, with its in-circuit serial programming capability, developers can program and reprogram the device with minimal effort.

Whether you are designing consumer electronics, automotive systems, industrial controls, or IoT devices, the PIC16C62B-04/SP offers a balanced combination of performance, power efficiency, and flexibility. Its robust instruction set, comprehensive development tools, and extensive support from Microchip Technology make it an excellent choice for engineers and hobbyists alike looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess