EN
  • EN
  • DE

PIC16C63-10I/SO

Part No PIC16C63-10I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PIC series Microcontroller IC 8-Bit 10MHz 7KB (4K x 14) OTP 28-SOIC
Manufacturer Microchip Technology
Series PIC® 16C
Package Tube
Part Status Obsolete
Core Processor PIC
Core Size 8-Bit
Speed 10MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
Supply Voltage 4V ~ 6V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name PIC16C63
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 27
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889381-PIC16C63-10I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16C63-10I/SO CAD Model

Description

Product Overview: PIC16C63-10I/SO from Microchip Technology

The PIC16C63-10I/SO is a high-performance microcontroller unit (MCU) from the reputable Microchip Technology, renowned for its robustness and versatility in various electronic applications. This microcontroller is part of the PIC16C family, which has been widely adopted in the industry for its ease of use and efficient control capabilities.

Key Features:

  • Core: The PIC16C63-10I/SO is built around an 8-bit CMOS microcontroller core, offering a perfect blend of power efficiency and processing capability.
  • Clock Speed: It operates at a maximum frequency of 10 MHz, providing a swift response time for time-sensitive tasks and applications.
  • Program Memory: The device comes with 7KB of on-chip program memory, which is ample space for storing application code and data.
  • I/O Pins: It features 22 I/O pins, giving developers the flexibility to connect a wide range of peripherals and implement complex functionalities.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the PIC16C63-10I/SO is designed to operate reliably in harsh environments.
  • Package: The microcontroller is available in a 28-lead SOIC package, ensuring compatibility with surface-mount technology for easy integration into PCB designs.

Applications:

The PIC16C63-10I/SO is suited for a broad spectrum of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Embedded systems

Programming and Development:

Microchip Technology provides comprehensive support for the PIC16C63-10I/SO with its MPLAB Integrated Development Environment (IDE). MPLAB offers a full suite of software tools for code development, simulation, and debugging, making it easier for engineers to bring their products to market faster. Additionally, a wide range of third-party tools and software libraries are available to support the development process.

The PIC16C63-10I/SO represents a reliable and cost-effective solution for designers looking to implement a robust control system into their products. Its combination of high-speed performance, generous memory, and extensive I/O capabilities make it an excellent choice for a multitude of embedded applications.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess