EN
  • EN
  • DE

PIC16C63A/JW

Part No PIC16C63A/JW
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB EPROM/UV 28CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PIC series Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) EPROM, UV 28-CerDip
Manufacturer Microchip Technology
Series PIC® 16C
Package Tube
Part Status Obsolete
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type EPROM, UV
Supply Voltage 4V ~ 5.5V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 28-CDIP (0.300", 7.62mm) Window
Case / Package 28-CerDip
Family Name PIC16C63A
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C63A/JWR, PIC16C63A/JW-NDR, PIC16C63A/JWR-ND
Quantity per package 15
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889382-PIC16C63A/JW
Ultra Librarian 3D Model Ultra Librarian PIC16C63A/JW CAD Model

Description

Microchip Technology PIC16C63A/JW

The PIC16C63A/JW is a high-performance CMOS fully-static 8-bit microcontroller fabricated by Microchip Technology, a leader in microcontroller and analog semiconductors. This microcontroller is designed to deliver the versatility of the PIC family with the added benefits of enhanced operational speed, a wide range of built-in features, and low power consumption.

Key Features:

  • Memory: The PIC16C63A/JW comes with 4K x 14 words of program memory and 192 bytes of RAM, providing ample space for complex applications.
  • Clock Speed: It operates at a maximum frequency of 20 MHz, ensuring efficient processing and quick response times for time-sensitive tasks.
  • I/O Ports: This microcontroller features 22 I/O pins, giving developers the flexibility to interface with a wide range of external devices.
  • 8-bit Timer: An 8-bit timer with a prescaler and an 8-bit real-time clock counter with an 8-bit programmable prescaler are included, providing reliable timing solutions.
  • Interrupt Capability: With 14 interrupt sources, the PIC16C63A/JW allows for the creation of responsive, interrupt-driven programs.
  • Serial Communication: It supports synchronous serial port for SPI™ and asynchronous communication via USART, making it suitable for serial communication with peripheral devices.
  • Power Management: Features Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) to ensure reliable operation during power transitions.
  • Analog Features: Includes an 8-channel analog-to-digital converter, enhancing its capability to interface with analog sensors and devices.

Applications:

The PIC16C63A/JW is ideal for a variety of applications, including but not limited to industrial automation, consumer electronics, automotive systems, and smart sensors. Its robust feature set also makes it suitable for complex tasks such as motor control, advanced communication protocols, and various embedded system applications.

Package:

The JW package is a windowed ceramic package that allows for erasure of the on-board program memory with ultraviolet light, making it suitable for prototyping and iterative development processes where reprogramming is frequent.

Conclusion:

Overall, the PIC16C63A/JW from Microchip Technology combines performance, versatility, and ease of use to meet the demands of a wide range of embedded system applications. Its rich set of features and programmability make it a go-to choice for engineers and developers looking for a reliable microcontroller solution.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess