EN
  • EN
  • DE

PIC16C65A-04I/L

Part No PIC16C65A-04I/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 8-Bit CMOS Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 7KB (4K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 192 x 8
Supply Voltage 4 V ~ 6 V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
RoHS State Request Verification
Win Source Part Number 1237848-PIC16C65A-04I/L
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16C65
Introduction Date August 14, 1998
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC16C65A-04I/L CAD Model

Description

Microchip Technology's PIC16C65A-04I/L Microcontroller

The PIC16C65A-04I/L is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, designed to offer a robust solution for a wide array of embedded applications. This MCU is a member of the PIC16C family, which is well-known for its remarkable flexibility and efficiency in managing various tasks in electronic devices.

Key Features

  • Core: The PIC16C65A-04I/L is built around an 8-bit CMOS microcontroller core, providing a solid balance between low power consumption and high-speed processing capabilities.
  • Clock Speed: It operates at a clock speed of 4 MHz, ensuring swift execution of instructions and optimal control over connected peripherals.
  • Program Memory: With 7 KB of on-chip EPROM, this MCU offers ample space for application code, which is essential for complex or data-intensive tasks.
  • Data Memory: It includes 192 bytes of RAM, providing sufficient temporary storage for variables and data during program execution.
  • I/O Ports: The device features 33 dedicated input/output pins, allowing for versatile interfacing with a wide range of external components and modules.
  • Timers: Integrated timers support a variety of functions, including event counting and real-time measurements, enhancing the MCU's utility in time-sensitive applications.
  • Serial Communication: Built-in support for serial communication protocols, including SPI and I2C, facilitates easy data exchange with other devices and systems.
  • Temperature Range: This MCU is designed to operate reliably within an industrial temperature range, from -40°C to 85°C, making it suitable for harsh environments.
  • Package: The PIC16C65A-04I/L is available in a 40-pin PDIP (Plastic Dual In-line Package), ensuring compatibility with standard breadboards and sockets for easy prototyping and integration into various designs.

Applications

The versatility of the PIC16C65A-04I/L makes it an ideal choice for a broad spectrum of applications, including but not limited to automation systems, consumer electronics, automotive industry, and custom embedded solutions. Its robust feature set ensures developers can implement complex algorithms and control systems, while maintaining a cost-effective and power-efficient design.

Overall, the PIC16C65A-04I/L by Microchip Technology represents a reliable and flexible microcontroller solution that can meet the demands of both sophisticated and straightforward embedded projects.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess