EN
  • EN
  • DE

PIC16C73-04I/SP

Part No PIC16C73-04I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 8-Bit CMOS Microcontrollers with A/D Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348530-PIC16C73-04I/SP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C73-04I/SP CAD Model

Description

Product Overview: PIC16C73-04I/SP from Microchip Technology

The PIC16C73-04I/SP is a high-performance, 8-bit CMOS microcontroller with integrated Analog-to-Digital (A/D) converters from Microchip Technology. This microcontroller is designed to deliver more power and flexibility in a small package, making it ideal for a wide range of applications in the automotive, industrial, appliances, and consumer electronics sectors.

With its robust feature set, this microcontroller offers users an efficient and cost-effective solution for complex control systems. The PIC16C73-04I/SP operates at a frequency of up to 4 MHz and is housed in a 28-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting, providing ease of integration into various circuit boards.

Key Features:

  • Core: The device is built around a powerful PIC architecture which is well-known for its ease of use and wide support in the development community.
  • Memory: It includes 7 KB of on-chip program memory and 192 bytes of RAM, ensuring sufficient space for complex programs and data storage.
  • I/O Ports: The microcontroller features 22 I/O pins, allowing for versatile interfacing with peripheral devices.
  • Analog-to-Digital Converters: It comes with 5 channels of 8-bit A/D converters, enabling the microcontroller to process analog signals and convert them into digital data for further processing.
  • Timers: Equipped with two timers, it provides precise timing and measurement capabilities for a variety of tasks.
  • Serial Communication: The inclusion of a synchronous serial port facilitates easy communication with other microcontrollers, peripherals, and external devices.
  • Operating Voltage: It operates within a range of 4.5V to 5.5V, making it compatible with standard power supplies and logic levels.
  • Temperature Range: The industrial temperature range from -40°C to +85°C ensures reliable operation under extreme conditions.

The PIC16C73-04I/SP microcontroller also supports a wide range of development tools, including compilers, assemblers, and debuggers, which greatly simplifies the development process. Microchip's MPLAB IDE provides a unified development environment that is user-friendly and feature-rich, making it easier for engineers to bring their projects to life.

Whether you're designing an automotive sensor, a home automation system, or a complex industrial control system, the PIC16C73-04I/SP offers a versatile and reliable solution that can meet the demands of your application.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess