EN
  • EN
  • DE

PIC16C924-04/PT

Part No PIC16C924-04/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16C
Package Tray
Product Status Active
Programmable Not Verified
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI
Peripherals LCD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
RAM Size 176 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 6V
Data Converters A/D 5x8b
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC16C924
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 655230-PIC16C924-04/PT
Ultra Librarian 3D Model Ultra Librarian PIC16C924-04/PT CAD Model

Description

Microchip Technology PIC16C924-04/PT Microcontroller

The PIC16C924-04/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of embedded applications. This MCU is part of Microchip's renowned PIC family, known for their reliability and flexibility in various electronic systems. The PIC16C924-04/PT offers an optimal balance between power consumption and processing capability, making it an ideal choice for designers looking to optimize their products for efficiency and performance.

Key Features:

  • CPU: The core of the PIC16C924-04/PT is an 8-bit, fully-static, EEPROM-based CMOS microcontroller, which operates at a maximum frequency of 4 MHz. The architecture is designed to execute most instructions in a single cycle, enhancing the overall performance of the MCU.
  • Memory: This microcontroller is equipped with 3KB of program memory and 192 bytes of RAM, providing ample space for application code and data storage.
  • I/O Ports: It features 24 I/O pins that offer flexibility for interfacing with external peripherals. These I/O pins are highly configurable, allowing them to serve multiple purposes and adapt to different application requirements.
  • Timers: Built-in timers include an 8-bit timer and a 16-bit timer, which can be used for event counting, pulse generation, and timekeeping functions.
  • Analog-to-Digital Converter (ADC): The MCU comes with an integrated 8-channel, 8-bit ADC, enabling it to interface directly with analog sensors and convert their readings into digital values for processing.
  • Serial Communication: It supports serial communication via USART (Universal Synchronous Asynchronous Receiver Transmitter), which can be used for interfacing with other MCUs, computers, and various serial devices.
  • Power Management: The PIC16C924-04/PT features power-saving modes such as Sleep and Idle, which help to reduce power consumption during periods of inactivity.
  • Package: The device is available in a 44-pin TQFP (Thin Quad Flat Pack) package, making it suitable for space-constrained applications.

The PIC16C924-04/PT microcontroller from Microchip Technology is designed for versatility and is well-suited for applications in automation, consumer electronics, automotive systems, and more. Its robust feature set ensures that it can meet the demands of complex and sophisticated electronic designs while maintaining a low power footprint.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess