Maxim Integrated MAX6504UP005-T Temperature Switch
The MAX6504UP005-T is a precision temperature switch from Maxim Integrated, a leader in the development of integrated circuits. This device is specifically designed to assert a logic signal when its ambient temperature crosses a predetermined threshold. It is a versatile component for thermal management in a wide range of electronic applications.
Key Features
- Temperature Accuracy: The MAX6504UP005-T offers a high degree of accuracy, ensuring reliable performance for critical applications where temperature control is vital.
- Programmable Threshold: Users can set the temperature threshold according to their specific requirements, providing flexibility across different use cases.
- Low Power Consumption: This temperature switch is designed for energy efficiency, which is crucial for battery-powered devices and energy-sensitive applications.
- Small Footprint: The compact SOT23 package makes it ideal for space-constrained designs without compromising functionality.
Applications
The MAX6504UP005-T is suitable for a variety of applications, including but not limited to:
- System Thermal Protection
- Industrial Equipment
- Consumer Electronics
- Portable Devices
- Computers and Servers
Technical Specifications
The device operates over a wide temperature range and includes the following technical specifications:
- Operating Temperature Range: -40°C to +125°C
- Output Type: Push-Pull
- Supply Voltage: 2.7V to 5.5V
- Package: SOT23-6
Quality and Reliability
Maxim Integrated is known for its commitment to quality, and the MAX6504UP005-T is no exception. It is built to meet high standards of reliability, ensuring that it performs consistently over its intended lifespan.
In summary, the MAX6504UP005-T from Maxim Integrated is a reliable and precise temperature switch that offers programmability, low power consumption, and a small form factor, making it an excellent choice for designers looking to incorporate temperature control and protection into their systems.