EN
  • EN
  • DE

PIC16F1503-I/ST

Part No PIC16F1503-I/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 3.5KB Flash 3.3V/5V Automotive 14-Pin TSSOP Tube / IC MCU 8BIT 3.5KB FLASH 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 11
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
Data RAM Size 128 x 8
Supply Voltage - Operating 2.3 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-TSSOP
Win Source Part Number 210047-PIC16F1503-I/ST
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PIC16F1503
Introduction Date September 14, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC16F1503-I/ST CAD Model

Description

Microchip Technology's PIC16F1503-I/ST Microcontroller

The PIC16F1503-I/ST is a high-performance, 8-bit microcontroller unit (MCU) from Microchip Technology, designed to deliver efficiency and versatility in a compact package. Integrating features such as an Enhanced Mid-range Core with 14-bit Program Word and an operating speed of up to 20 MHz, this MCU is ideal for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Equipped with 3.5 KB of flash program memory and 128 bytes of EEPROM data memory, the PIC16F1503-I/ST provides ample space for application code and data storage. It also features 128 bytes of RAM, ensuring smooth operation and multitasking capabilities. The device operates over a standard voltage range of 2.0V to 5.5V, making it suitable for both battery-powered and powered devices.

One of the key advantages of the PIC16F1503-I/ST is its rich set of integrated peripherals. It includes an 8-channel 10-bit Analog-to-Digital Converter (ADC) that allows for precise sensor signal acquisition, two PWM modules for accurate motor control or LED dimming, and a complementary waveform generator that enhances power efficiency. Additionally, its communication interfaces, such as I2C, SPI, and UART, provide easy connectivity with other microcontrollers and peripheral devices.

The device comes in a TSSOP-14 package, which is known for its small footprint and suitability for space-constrained applications. With its extended temperature range, the PIC16F1503-I/ST ensures reliable operation under varying environmental conditions, making it a robust option for outdoor or harsh environment applications.

Microchip Technology also supports the PIC16F1503-I/ST with a comprehensive development ecosystem, including software libraries, development boards, and the MPLAB X Integrated Development Environment (IDE). This support simplifies the design process, allowing engineers to bring their products to market faster.

In summary, the PIC16F1503-I/ST microcontroller from Microchip Technology is a feature-rich, versatile, and reliable solution for designers looking to optimize their embedded systems with a powerful yet cost-effective MCU.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7873 $53.6190
70+ $1.4665 $102.6550
110+ $1.4207 $156.2770
150+ $1.3748 $206.2200
190+ $1.3290 $252.5100
255+ $1.1915 $303.8325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess