EN
  • EN
  • DE
  • IT

PIC16F1503T-E/SLVAO

Part No PIC16F1503T-E/SLVAO
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084938-PIC16F1503T-E/SLVAO
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PIC16F1503T-E/SLVAO CAD Model

Description

Microchip Technology's PIC16F1503T-E/SLVAO Microcontroller

The PIC16F1503T-E/SLVAO is a high-performance, 8-bit microcontroller from Microchip Technology's renowned PIC16 family, designed to deliver efficiency and versatility in a wide range of embedded applications. This microcontroller is particularly well-suited for automation, consumer electronics, automotive industries, and more, thanks to its robust feature set and compact size.

Key Features:

  • Enhanced Mid-range Core: With a 14-bit instruction set, the PIC16F1503T-E/SLVAO offers a balanced approach between program memory size and CPU speed, allowing for a more efficient code execution compared to traditional 8-bit microcontrollers.
  • Flash Memory: Equipped with 3.5KB of on-board flash memory, this microcontroller provides ample space for application code, which can be updated in-situ via self-programming capabilities.
  • RAM and Data EEPROM: It also includes 256 bytes of RAM for variable storage and 128 bytes of data EEPROM for non-volatile storage of critical data.
  • Flexible Oscillator Structure: The device supports a wide range of clock options, including an internal oscillator that provides selectable frequencies, reducing the need for external components.
  • I/O Flexibility: With up to 12 I/O pins, the PIC16F1503T-E/SLVAO can handle multiple tasks and interface with a variety of peripherals. These pins include analog inputs, which are essential for sensor interfacing.
  • Integrated Peripherals: The microcontroller features a range of built-in peripherals such as a 10-bit Analog-to-Digital Converter (ADC), comparators, and PWM modules, which help to reduce external component count and system costs.
  • Low Power Consumption: Designed for power-sensitive applications, it offers various power-managing options like Power-Saving Sleep mode, ideal for battery-operated devices.
  • Temperature Range: This device operates within an extended temperature range, making it suitable for harsh environmental conditions.

Applications:

The PIC16F1503T-E/SLVAO is versatile enough to be used in a variety of applications, including:

  • Industrial Control Systems
  • Automotive Applications
  • Consumer Electronics
  • Internet of Things (IoT) Devices
  • Medical Devices
  • Smart Sensors

With its rich set of features and Microchip's reputation for reliability, the PIC16F1503T-E/SLVAO microcontroller is an excellent choice for designers looking to balance performance, power consumption, and cost in their next project.

You May Also Be Interested in

Fenghua Electronics
Chip resistor SMD 0805-100R, 1%, 1/8W Fenghua, RoHS
Lowest to $0.0055
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
C&K Components
C&K PTS641 SK34 SMTR2 LFS Switches > Tactile
Lowest to $0.1409
Dell
Need more? Email Us
Essentra Components
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
TURCK
RKC4.4-1.5-RSC4.4/S1587/CS10575/SV Turck M12 eurofast Cordset Straight, Female connector, Medium Body Plug, Nickel...
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8790 $232.9350
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess