EN
  • EN
  • DE

PIC16F15356-I/SS

Part No PIC16F15356-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SSOP
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 24x10b; D/A 1x5b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name PIC16F15356
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 47
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889442-PIC16F15356-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F15356-I/SS CAD Model

Description

Microchip Technology PIC16F15356-I/SS Microcontroller

The PIC16F15356-I/SS is a versatile and powerful microcontroller (MCU) from Microchip Technology, designed to offer an optimal balance of performance, power efficiency, and peripheral integration for a wide range of applications. This MCU is part of Microchip's Enhanced Mid-range Core with a 14-bit architecture, providing a significant upgrade over standard 8-bit microcontrollers.

At the heart of the PIC16F15356-I/SS is a high-precision 32 MHz internal oscillator, which ensures reliable operation without the need for external clock components, reducing the overall system cost and complexity. With up to 28 KB of Flash memory and 2 KB of RAM, this MCU can handle complex programs and data-intensive operations, making it ideal for embedded systems that require ample program storage and efficient data processing.

The device also features a broad set of peripherals, including:

  • Multiple communication interfaces such as I2C, SPI, and EUSART, which enable seamless integration with other digital components and facilitate serial communication protocols.
  • Two Capture/Compare/PWM (CCP) modules and a Complementary Waveform Generator (CWG) that provide advanced control for motor applications and power conversion.
  • 17-channel 10-bit Analog-to-Digital Converter (ADC) for accurate analog signal measurement, making it suitable for sensor interfacing and data acquisition tasks.
  • Two Digital-to-Analog Converters (DACs) for precise analog output capabilities.
  • Multiple timers, including 8-bit and 16-bit timers, which are essential for timing-related tasks and event management.

This microcontroller is housed in an SSOP-28 (Shrink Small Outline Package) with a temperature range of -40°C to +125°C, ensuring stable operation in harsh environments. Its versatile I/O options with interrupt-on-change capabilities make it an excellent choice for applications requiring user interfaces or responsive control, such as industrial controls, consumer electronics, automotive systems, and Internet of Things (IoT) devices.

The PIC16F15356-I/SS is supported by Microchip's MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator for simplified development and programming. This robust ecosystem of tools and software, along with comprehensive documentation and community support, streamlines the design process and accelerates time-to-market for developers.

With its rich feature set and flexible design options, the PIC16F15356-I/SS is a reliable and cost-effective solution for designers who demand high performance and integration in a compact package.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1078 $52.8326
40+ $2.5500 $102.0000
61+ $2.4703 $150.6883
84+ $2.3906 $200.8104
109+ $2.3109 $251.8881
145+ $2.0719 $300.4255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,210 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess