EN
  • EN
  • DE

PIC16F15375T-I/PT

Part No PIC16F15375T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 44TQFP / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 36
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 35x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC16F15375
Standard Package 1,200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1345583-PIC16F15375T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC16F15375T-I/PT CAD Model

Description

Product Overview: PIC16F15375T-I/PT from Microchip Technology

The PIC16F15375T-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its exceptional versatility and efficiency in a wide range of embedded applications. This MCU is part of the PIC16F family, which is well-known for its ease of use and robust feature set tailored to meet the requirements of various low-power and high-performance systems.

Key Features

  • Core Processor: The MCU is built around a PIC core with a maximum speed of 32 MHz, providing a balance of power and energy efficiency.
  • Memory: It comes equipped with 14 KB of flash memory and 1 KB of RAM, which is ample for simple to moderately complex applications.
  • I/O Pins: The device offers 35 I/O pins, giving developers considerable flexibility to interface with external peripherals and sensors.
  • Communication Peripherals: It includes a variety of communication options such as I2C, SPI, and UART interfaces, which are essential for modern embedded systems that require communication with other devices.
  • Timers and ADC: The MCU also features multiple 8-bit and 16-bit timers, along with a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2) for enhanced data acquisition capabilities.
  • Temperature Range: The operating temperature range of -40°C to +125°C ensures reliability and performance even in extreme conditions.

Package and Quality

The PIC16F15375T-I/PT is offered in a TQFP (Thin Quad Flat Pack) package with 44 pins, which provides a compact footprint while allowing for sufficient I/O and power connections. Additionally, the device is characterized for operation from -40°C to 125°C, ensuring robust performance for industrial-grade applications.

Applications

Due to its rich feature set and flexible I/O options, the PIC16F15375T-I/PT is ideal for a diverse array of applications, including:

  • Industrial control systems
  • Automotive applications
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Medical devices
  • Smart sensors

With its integration of advanced peripherals and extensive support from Microchip Technology, the PIC16F15375T-I/PT is an excellent choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4788 $52.1820
36+ $2.8544 $102.7584
55+ $2.7652 $152.0860
75+ $2.6760 $200.7000
97+ $2.5868 $250.9196
130+ $2.3192 $301.4960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,304 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess