EN
  • EN
  • DE

PIC16F1707-I/P

Part No PIC16F1707-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 20DIP / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 20-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number PIC16F1707
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 22
Win Source Part Number 1322492-PIC16F1707-I/P
Ultra Librarian 3D Model Ultra Librarian PIC16F1707-I/P CAD Model

Description

Microchip Technology's PIC16F1707-I/P Microcontroller

The PIC16F1707-I/P is a versatile and powerful microcontroller unit (MCU) from Microchip Technology, designed for embedded applications requiring a balance between performance and power efficiency. This MCU is part of the PIC16F17XX family of microcontrollers that are well-suited for a wide range of applications in the automotive, industrial, appliances, and consumer electronics sectors.

The PIC16F1707-I/P is built on a high-performance RISC CPU with a 14-bit architecture that ensures efficient processing and task management. The device operates at a maximum speed of 32 MHz and comes with a variety of integrated features that make it a compact, yet robust solution for complex control systems.

Key Features:

  • Flash Memory: The MCU is equipped with 14 KB of on-board flash memory, providing ample space for application code and data storage.
  • RAM and EEPROM: It also includes 1 KB of RAM for temporary data storage and 256 bytes of EEPROM for non-volatile data storage that can be accessed and modified during runtime.
  • I/O Ports: The device offers 18 versatile I/O pins, allowing for interfacing with a wide range of peripherals and sensors.
  • Timers and Communication Interfaces: It features multiple timers, including a 16-bit timer, and communication interfaces such as I2C, SPI, and UART for serial communication with other devices.
  • Analog Features: The MCU comes with an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, allowing it to handle complex analog inputs effortlessly.
  • Complementary Waveform Generator (CWG): This feature enables the generation of complementary waveforms that are essential for driving half-bridge or full-bridge loads such as motors.
  • Power Management: The PIC16F1707-I/P has a range of power-saving modes, including Idle and Sleep modes, which help in reducing power consumption for battery-powered applications.
  • Operating Voltage: The device supports an operating voltage range of 2.3V to 5.5V, providing flexibility for different power supply designs.
  • Temperature Range: It is designed to operate within the industrial temperature range of -40°C to +85°C, ensuring reliability under extreme conditions.

The PIC16F1707-I/P is available in a 18-pin PDIP (Plastic Dual In-line Package), making it easy to integrate into both prototyping breadboards and final product designs. With its rich set of features and Microchip's reputation for quality, this MCU is an excellent choice for designers looking to create sophisticated and reliable systems with minimal footprint.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess