EN
  • EN
  • DE

PIC16F1824T-I/ML

Part No PIC16F1824T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 16QFN / 14/20-Pin Flash Microcontrollers with nanoWatt XLP Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 11
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Part Number Series PIC16F1824
Manufacturer Pack Quantity 3,300
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803543-PIC16F1824T-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC16F1824T-I/ML CAD Model

Description

Microchip Technology's PIC16F1824T-I/ML Microcontroller

The PIC16F1824T-I/ML is a high-performance, low-power microcontroller from Microchip Technology, designed to cater to a wide range of applications, from industrial control systems to consumer electronics. This versatile microcontroller is part of Microchip's extensive PIC16F family, renowned for their ease of use and robust feature set.

At the heart of the PIC16F1824T-I/ML is an 8-bit CPU, offering a perfect blend of power and efficiency, making it ideal for applications that require intelligent sensor management, LED lighting control, battery management, and other low-power and space-constrained projects. The device operates at a voltage range of 1.8V to 5.5V, which allows for flexible power supply design and compatibility with both battery-powered and line-powered applications.

This microcontroller comes in a compact 16-pin QFN (Quad Flat No-leads) package, making it suitable for space-constrained designs. It features a 16 MHz internal oscillator, which helps reduce the number of external components required, thereby simplifying design and reducing overall costs.

The PIC16F1824T-I/ML is equipped with 3.5 KB of flash memory and 256 bytes of RAM, providing ample space for program storage and efficient data handling. Additionally, it includes 128 bytes of EEPROM, allowing for easy data storage without the need for external memory components.

Enhanced with a rich set of peripherals, the microcontroller offers various communication interfaces, including I2C, SPI, and UART, enabling it to connect with other microcontrollers, sensors, and peripheral devices. It also boasts an array of analog features, such as a 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, allowing for precise sensor signal acquisition and analog data processing.

For safety-critical applications, the PIC16F1824T-I/ML incorporates features such as Power-On Reset (POR), Brown-Out Reset (BOR), and a Watchdog Timer (WDT) to ensure reliable operation under varying conditions. The device also supports in-circuit serial programming (ICSP) and in-circuit debugging (ICD) for easy development and troubleshooting.

Overall, the PIC16F1824T-I/ML microcontroller from Microchip Technology is a powerful, cost-effective solution for designers looking to incorporate advanced control and connectivity into their compact, power-sensitive applications.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0644 $53.2200
115+ $0.8734 $100.4410
180+ $0.8461 $152.2980
245+ $0.8188 $200.6060
320+ $0.7915 $253.2800
425+ $0.7096 $301.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,416 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess